EN
  • EN
  • DE

AD6539BCP

Part No AD6539BCP
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171517-AD6539BCP
Popularity Low
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD6539BCP CAD Model

Description

AD6539BCP - Analog Devices Inc.

The AD6539BCP is a state-of-the-art integrated circuit (IC) from Analog Devices Inc., designed to cater to the advanced requirements of telecommunications and signal processing applications. Analog Devices, known for their precision engineering and innovative technology, has developed this product to deliver high-performance solutions for industry professionals.

Key Features:

  • High Integration: The AD6539BCP integrates multiple functions into a single chip, reducing the need for multiple discrete components and simplifying design and layout.
  • Advanced Signal Processing: Equipped with powerful signal processing capabilities, this IC can handle complex algorithms and functions, making it ideal for demanding applications.
  • Low Power Consumption: Designed with power efficiency in mind, the AD6539BCP is suitable for battery-powered devices, where power consumption is a critical factor.
  • Robust Performance: It delivers consistent and reliable performance even under challenging conditions, ensuring system stability and longevity.
  • Customizable: The IC can be programmed to meet specific application requirements, offering flexibility to designers.

Applications:

The AD6539BCP is versatile and can be used in a variety of applications, including but not limited to:

  • Wireless Communication Systems
  • Base Stations and Repeaters
  • Signal Processing Equipment
  • Networking Infrastructure
  • Industrial Control Systems

Technical Specifications:

The technical specifications of the AD6539BCP reflect its capability to perform in complex electronic systems:

  • Manufacturer: Analog Devices Inc.
  • Part Number: AD6539BCP
  • Package Type: BCP (Specify package details)
  • Operating Temperature Range: (Specify range)
  • Supply Voltage: (Specify range)
  • Data Interface: (Specify type)

For detailed technical specifications, data sheets, and application notes, designers and engineers are encouraged to visit the official Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

STMicroelectronics
Lowest to $64.1810
Bothhand USA, LP.
10 BASE TWO PORT PULSE TRANSFORMERS
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Shindengen
Need more? Email Us
ATI
Need more? Email Us
ATI
Lowest to $17.8632
Intel
Core Logic For SA-110 Microprocessor 256-Pin BGA
Need more? Email Us
Zilog
Lowest to $81.8144
ATI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.4218 $102.8436
3+ $42.1922 $126.5766
5+ $40.8743 $204.3715
6+ $39.5553 $237.3318
8+ $38.2374 $305.8992
11+ $34.2816 $377.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess