EN
  • EN
  • DE

HD74LV1G66ACM(E-E)

Part No HD74LV1G66ACM(E-E)
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Description Analog Switch Single SPST 5-Pin CMPAK T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1140003-HD74LV1G66ACM(E-E)
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74LV1G66ACM(E-E) CAD Model

Description

The HD74LV1G66ACM(E-E) is a single analog switch manufactured by Renesas Electronics America. This device is part of the HD74LV1G series, known for its low-voltage operation and high-speed switching capabilities. It is designed to function as a bi-directional analog switch, making it suitable for various signal routing and multiplexing applications.

Applications

  • Analog signal switching: Used to switch analog signals in audio and video equipment.
  • Data multiplexing: Employed in data selection circuits for routing different data streams.
  • Battery-powered devices: Suitable for portable devices due to its low power consumption.
  • Communication systems: Used in signal routing for telecommunication equipment.
  • Logic level translation: Can be used to switch signals between different voltage levels.

Features

  • Low-voltage operation: Operates from 1.65V to 5.5V.
  • High-speed switching: Offers fast switching speeds, minimizing signal distortion.
  • Bi-directional signal transmission: Allows signals to pass in both directions.
  • Low ON-resistance: Minimizes voltage drop across the switch.
  • Low power consumption: Extends battery life in portable applications.
  • Small package: Available in space-saving packages like SOT-25.

Benefits

  • Improved signal integrity: Low ON-resistance ensures minimal signal degradation.
  • Extended battery life: Low power consumption is ideal for portable devices.
  • Versatile application: Bi-directional switching allows use in a wide range of circuits.
  • Space-saving design: Small package options enable compact designs.
  • Simplified circuit design: Single switch simplifies complex routing tasks.

Additional Details

The HD74LV1G66ACM(E-E) typically comes in a SOT-25 package. It features a control input that enables or disables the switch. When the control input is high, the switch is closed (ON), allowing the signal to pass through. When the control input is low, the switch is open (OFF), blocking the signal. The device is designed to minimize signal distortion and maintain signal integrity even at high frequencies. The operating temperature range typically spans from -40°C to +85°C, making it suitable for various environmental conditions. It's also ESD protected, further enhancing its reliability.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Sony
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Lowest to $0.0425
STMicroelectronics
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us
HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us
Hitachi, Ltd
x8 Fast Page Mode DRAM
Need more? Email Us
Hanrun
Lowest to $0.7534

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess