EN
  • EN
  • DE

AD6555ABCZ

Part No AD6555ABCZ
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171543-AD6555ABCZ
Popularity Low
Supply and Demand Status Balance
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD6555ABCZ CAD Model

Description

The AD6555ABCZ is a high-performance integrated circuit designed and manufactured by Analog Devices Inc., a leader in the field of high-precision electronic components. This particular product is tailored for demanding applications that require both precision and reliability.

Key Features

  • High-Speed Operation: The AD6555ABCZ is built for speed, making it ideal for applications that require rapid data processing and signal conversion.
  • Superior Accuracy: Precision is at the heart of this device, ensuring accurate readings and signal integrity for the most critical of tasks.
  • Low Power Consumption: Despite its high performance, the AD6555ABCZ is designed to be energy-efficient, reducing the overall power requirements of the system it is integrated into.
  • Durable: Manufactured to the highest standards, this product is made to withstand the rigors of both industrial and commercial environments.
  • Integration Friendly: The AD6555ABCZ is designed with integration in mind, featuring a package that is easy to incorporate into a wide variety of systems.

Applications

The versatility of the AD6555ABCZ makes it suitable for a broad range of applications, including but not limited to:

  • Telecommunications
  • Automated Test Equipment (ATE)
  • High-Speed Data Acquisition
  • Medical Imaging Systems
  • Instrumentation and Control Systems

Technical Specifications

The AD6555ABCZ boasts technical specifications that make it stand out in its class:

  • Package Type: Surface Mount
  • Operating Temperature Range: Specified by the manufacturer
  • Supply Voltage: Defined by the datasheet
  • Interface Type: Compatible with standard communication protocols

For detailed information regarding the AD6555ABCZ, customers are encouraged to review the comprehensive datasheet provided by Analog Devices Inc. This datasheet includes full technical specifications, application notes, and guidance for proper usage and handling of the product.

Note: It is important to consult the latest product resources and documentation to ensure compatibility and optimal performance in your specific application.

You May Also Be Interested in

ON Semiconductor
Lowest to $1.6320
ON Semiconductor
Need more? Email Us
Zilog
Lowest to $81.8144
EPCOS (TDK)
Lowest to $8.1809
Sharp Microelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-220NIS / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $0.5198
ATI
Need more? Email Us
Intel
Lowest to $55.5705
ON Semiconductor
Lowest to $10.2980

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1150 $96.2300
3+ $39.4791 $118.4373
5+ $38.2455 $191.2275
7+ $37.0120 $259.0840
9+ $35.7784 $322.0056
11+ $32.0767 $352.8437
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess