EN
  • EN
  • DE

AD6630ARZ-REEL

Part No AD6630ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP GPS 70MHZ-250MHZ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Series AD6630
Package Bulk
Product Status Active
Frequency 70MHz ~ 250MHz
P1dB 9dBm
Gain 24dB
Noise Figure 4dB
RF Type General Purpose
Voltage - Supply 8.5V ~ 10.5V
Current - Supply 30mA
Test Frequency 250MHz
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 909590-AD6630ARZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD6630ARZ-REEL CAD Model

Description

The AD6630ARZ-REEL is a high-performance, precision integrated circuit from Analog Devices Inc., a leader in the semiconductor industry. This product is part of the Analog Devices' extensive range of components designed for advanced electronic applications, where accuracy, reliability, and efficiency are paramount.

Key Features

  • High Precision: The AD6630ARZ-REEL is built to deliver precise measurements and stable performance, making it suitable for critical applications where data integrity is key.
  • Robust Design: Engineered for durability, this component can withstand challenging industrial environments and maintain its functionality over a wide temperature range.
  • Energy Efficient: With low power consumption, the AD6630ARZ-REEL is an ideal choice for battery-powered devices and energy-sensitive applications.
  • Compact Form Factor: The device comes in a compact package, allowing for integration into space-constrained designs without compromising on performance.

Applications

The AD6630ARZ-REEL is versatile and can be used across various domains, including:

  • Medical instrumentation
  • Industrial control systems
  • Precision data acquisition systems
  • Automotive electronics
  • Communication infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD6630ARZ-REEL is no exception. Each unit is rigorously tested to ensure it meets the high standards expected from Analog Devices products. Furthermore, the device is available in a reel package, facilitating efficient handling and manufacturing processes.

Technical Specifications

Parameter Value
Package / Case SOP-8
Mounting Type Surface Mount
Operating Temperature Specified by Manufacturer
Supply Voltage Specified by Manufacturer

For more detailed specifications and application notes, customers are encouraged to visit the official Analog Devices Inc. website or contact their sales representatives.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1813 $61.0878
14+ $8.3541 $116.9574
22+ $8.0931 $178.0482
30+ $7.8321 $234.9630
39+ $7.5710 $295.2690
52+ $6.7879 $352.9708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess