EN
  • EN
  • DE

IBM 46J4939 - 80mm single fan

Part No IBM 46J4939 - 80mm single fan
Manufacturer IBM
Catalog Fan
Description 80mm single fan
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1416503-IBM 46J4939 - 80mm single fan
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 46J4939 - 80mm single fan CAD Model

Description

The IBM 46J4939 is an 80mm single fan designed to provide effective cooling for various IBM server and storage systems. This component plays a crucial role in maintaining optimal temperature levels within the hardware, preventing overheating and ensuring stable operation under load. Its size and design are optimized for efficient airflow, reducing thermal hotspots and enhancing the longevity of the system components. The reliability and durability of this fan make it a critical element in preserving system performance and preventing downtime due to thermal issues. Its ease of installation and compatibility with IBM hardware underscore its importance in maintaining an efficient and reliable IT infrastructure.

You May Also Be Interested in

Dell
FAN VRTX
Need more? Email Us
Dell
FAN R430
Need more? Email Us
Dell
FAN FORCE10 S55 REVERSE AIRFLOW
Need more? Email Us
Dell
FAN R530
Need more? Email Us
Dell
FAN SC280
Need more? Email Us
Dell
FAN T320 T420
Need more? Email Us
Dell
FAN PE1900 PE2900
Need more? Email Us
Dell
FAN HIGH PERFORMANCE R450
Need more? Email Us
Dell
FAN M1000E
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess