EN
  • EN
  • DE

CM21CG390F100AT

Part No CM21CG390F100AT
Manufacturer AVX Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052477-CM21CG390F100AT
Categories OEM Parts(C-E)
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CM21CG390F100AT CAD Model

Description

The CM21CG390F100AT is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. It's part of the CM series and is designed for general-purpose applications requiring a stable capacitance value. The capacitor is constructed with ceramic dielectric materials, providing excellent performance characteristics in a compact size. It's commonly used for decoupling, bypassing, and filtering in various electronic circuits.

Applications

  • General purpose decoupling
  • Bypass capacitors in power supplies
  • Filtering applications
  • Consumer electronics
  • Industrial equipment
  • Automotive applications

Features

  • Compact size: 0805 (2012 Metric)
  • High capacitance stability
  • Low Equivalent Series Resistance (ESR)
  • Operating temperature range: -55°C to +125°C
  • RoHS compliant
  • Lead-free termination

Benefits

  • Effective decoupling and bypassing
  • Reduced noise and voltage ripple
  • Stable performance over temperature and voltage variations
  • Reliable operation in harsh environments
  • Suitable for high-density circuit designs

Additional Details

The CM21CG390F100AT has a capacitance value of 39pF with a tolerance of ±1%. It has a voltage rating of 100V. The capacitor is constructed with a ceramic dielectric material and utilizes a nickel barrier termination to improve solderability and prevent leaching. It's available in tape and reel packaging for automated assembly.

Technical Specifications:

  • Capacitance: 39 pF
  • Tolerance: ±1%
  • Voltage Rating: 100 V
  • Temperature Coefficient: C0G
  • Operating Temperature: -55°C to +125°C
  • Size: 0805 (2012 Metric)

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess