EN
  • EN
  • DE

AD6645ASVZ-105

Part No AD6645ASVZ-105
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 105MSPS 52TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 14
Sampling Rate 105M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 5V
Digital Supply Voltage 3 V to 3.6 V
Temperature Range - Operating -10°C to 85°C
Case / Package 52-TQFP-EP (10x10)
Win Source Part Number 076969-AD6645ASVZ-105
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD6645ASVZ-105 CAD Model

Description

Analog Devices Inc. AD6645ASVZ-105: High-Performance IF Sampling ADC

The AD6645ASVZ-105 is a state-of-the-art 14-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional performance in intermediate frequency (IF) sampling applications. This high-speed ADC operates at a sample rate of 105 MSPS (mega samples per second), making it an ideal choice for demanding applications in communications, radar systems, and medical imaging equipment.

Key Features

  • Resolution: 14-bit accuracy ensures high-quality digital representation of the analog input signal.
  • Sampling Rate: With a 105 MSPS sampling rate, this ADC is capable of converting high-frequency analog signals with precision.
  • Input Bandwidth: The AD6645ASVZ-105 features a wide input bandwidth that supports IF sampling of signals up to the second Nyquist zone.
  • Differential Inputs: Differential input configuration provides improved noise immunity and dynamic performance.
  • SNR (Signal-to-Noise Ratio): It offers an excellent signal-to-noise ratio, enabling the capture of weak signals in noisy environments.
  • On-Chip Reference: An integrated voltage reference simplifies the design by reducing external component requirements.

Applications

  • Wireless and Wired Broadband Communications
  • Radar and Satellite Subsystems
  • Test and Measurement Equipment
  • Medical Imaging Systems
  • High-Performance Data Acquisition

The AD6645ASVZ-105 is housed in a compact 52-lead LQFP (Low-profile Quad Flat Package) that fits easily into space-constrained designs. Its robust architecture is designed to perform reliably in harsh industrial environments, ensuring consistent operation over a wide temperature range.

With its combination of high-speed performance, accuracy, and reliability, the AD6645ASVZ-105 from Analog Devices Inc. is an excellent choice for system designers looking to improve the performance and efficiency of their high-speed signal processing applications.

For detailed technical specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.4525 $83.4525
2+ $80.8446 $161.6892
3+ $78.2367 $234.7101
4+ $75.6288 $302.5152
5+ $67.8052 $339.0260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess