EN
  • EN
  • DE

AD664AD-UNI

Part No AD664AD-UNI
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Monolithic 12-Bit Quad DAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Number of D/A Converters 4
Settling Time 10μs
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage ±11.4 V ~ 16.5 V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.75, ±0.75 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 28-CDIP (0.605", 15.37mm)
Manufacturer Package 28-CDIP
Win Source Part Number 1136756-AD664AD-UNI
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD664
Introduction Date November 01, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD664AD-UNI CAD Model

Description

Analog Devices Inc. AD664AD-UNI Monolithic 12-Bit Quad DAC

The AD664AD-UNI from Analog Devices Inc. is a high-performance, monolithic quad 12-bit digital-to-analog converter (DAC) designed to deliver precision and reliability in demanding applications. This integrated circuit (IC) features four voltage output DACs on a single monolithic chip, providing a compact and efficient solution for systems requiring multiple DACs.

With its 12-bit resolution, the AD664AD-UNI ensures fine-grain control over analog outputs, making it an ideal choice for applications that demand high precision, such as industrial automation, process control, and advanced scientific instrumentation. Each of the four DACs can be operated independently, allowing for versatile control schemes in multi-channel applications.

The device operates on a single supply voltage in the "UNI" range, which typically refers to a unipolar supply. This simplifies power supply requirements and can be beneficial for systems with limited power supply options. The AD664AD-UNI boasts a settling time of typically 8 microseconds to ±1/2 LSB, ensuring quick response times which are crucial for real-time applications.

Additional features of the AD664AD-UNI include:

  • Output Voltage Range: Each DAC can produce an output ranging from 0 V to +10 V, which is suitable for a wide array of applications.
  • On-Chip Data Latches: These latches provide the convenience of loading data into each DAC separately, thereby enhancing the flexibility of the device.
  • Double-Buffered Input Structure: This feature allows for simultaneous updating of all DACs, which is critical in synchronized signal generation scenarios.
  • Low Power Consumption: The AD664AD-UNI is designed for low power operation, making it ideal for portable and power-sensitive applications.
  • High Reliability: Built with Analog Devices Inc.'s advanced IC fabrication technologies, this DAC offers excellent long-term stability and performance.

For ease of integration, the AD664AD-UNI is packaged in a 28-pin DIP (Dual In-line Package), providing compatibility with standard breadboards and sockets. It also supports digital interfacing with microprocessors or DSPs, with its logic inputs meeting both TTL and CMOS voltage level standards.

In summary, the AD664AD-UNI is a versatile, high-quality DAC solution that delivers the performance required for sophisticated analog output tasks in a diverse range of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0866
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC / 12 Bit Digital to Analog Converter 1 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $5.5363

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess