EN
  • EN
  • DE

AD6657BBCZRL

Part No AD6657BBCZRL
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC IF RCVR 11BIT 200MSPS 144BGA / RF IC IF Receiver CDMA, LTE, W-CDMA, WiMAX 0Hz ~ 800MHz 144-CSPBGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function IF Receiver
Frequency 0Hz ~ 800MHz
RF Type CDMA, LTE, W-CDMA, WiMAX
Mounting Type Surface Mount
Package / Case 144-LFBGA, CSPBGA
Supplier Device Package 144-CSPBGA (10x10)
Base Product Number AD6657
Standard Package 1,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 37467-AD6657BBCZRL
Ultra Librarian 3D Model Ultra Librarian AD6657BBCZRL CAD Model

Description

The AD6657BBCZRL is a high-performance intermediate frequency (IF) receiver from the renowned manufacturer Analog Devices Inc. This device is specifically designed for demanding applications in wireless infrastructure equipment, such as base stations for mobile communications. The AD6657BBCZRL is part of the company's extensive portfolio of RF (Radio Frequency) components that are known for their reliability, accuracy, and cutting-edge technology.

Key Features

  • High Dynamic Range: The AD6657BBCZRL offers an exceptional dynamic range, making it suitable for processing weak and strong signals within the same signal bandwidth.
  • Dual ADC: It incorporates dual 14-bit analog-to-digital converters (ADCs) with sample rates up to 105 MSPS (Mega Samples Per Second), which provides high-speed data conversion with precise results.
  • Digital Down Conversion: The device includes digital down-conversion (DDC) capabilities for each channel, which reduces the data rate and simplifies subsequent signal processing tasks.
  • Programmable FIR Filters: Onboard programmable finite impulse response (FIR) filters allow for customizable signal conditioning, which can be tailored to specific application needs.
  • Low Power Consumption: Designed with power efficiency in mind, the AD6657BBCZRL maintains performance while minimizing power consumption, an essential feature for energy-sensitive systems.
  • Flexible Interface: The product features a flexible serial port interface (SPI) for configuration, which allows easy integration into a variety of system designs.

Applications

The AD6657BBCZRL is ideal for a range of applications, including:

  • Multi-carrier, multi-mode receiver systems
  • Diversity radio systems
  • 3G and 4G cellular base stations
  • Smart antenna systems
  • Software-defined radios
  • General-purpose software radios

Package and Quality

The device is offered in a compact, RoHS compliant, and lead-free package, which ensures it meets the latest environmental standards. Analog Devices Inc. is committed to the highest quality and reliability, and the AD6657BBCZRL is no exception, undergoing rigorous testing to meet the industry's stringent requirements.

With its robust feature set and proven performance, the AD6657BBCZRL stands out as a superior choice for designers looking to enhance the capabilities of their IF receiver systems.

You May Also Be Interested in

MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 2.3-3.8 GHZ
Need more? Email Us
MACOM Technology Solutions
DRIVER, HIGH VOLTAGE, FOR PIN SW
Lowest to $21.2542

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7218 $63.4436
5+ $26.0282 $130.1410
7+ $25.2148 $176.5036
10+ $24.4014 $244.0140
13+ $23.5880 $306.6440
17+ $21.1478 $359.5126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,180 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess