The AD667BE is a high precision, microprocessor-compatible, 12-bit digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a leader in high-performance semiconductors. This innovative product is designed to meet the rigorous demands of advanced industrial, scientific, and military applications, where accuracy and stability are of paramount importance.
Key Features
- High Precision: The AD667BE offers a 12-bit resolution which ensures fine granularity in the analog output, enabling precise control for a variety of applications.
- Microprocessor Compatibility: Designed to interface directly with microprocessors, the AD667BE is versatile and can be easily integrated into digital systems.
- Monolithic Construction: The DAC is of monolithic construction which provides excellent thermal tracking and stability over time and temperature variations.
- Low Power Consumption: It is optimized for low power operation, making it suitable for battery-powered and energy-efficient applications.
Applications
The AD667BE is ideal for use in a wide range of applications, including:
- Process control systems
- Data acquisition systems
- Automated test equipment
- Robotics and industrial automation
- Military and aerospace electronics
Technical Specifications
| Parameter |
Value |
| Resolution |
12-Bit |
| Settling Time |
4 µs to 0.01% |
| Output Range |
0 V to +10 V |
| Power Supply |
+/- 15 V |
| Package |
24-Pin DIP |
Quality and Reliability
Analog Devices Inc. is committed to the highest standards of quality and reliability. The AD667BE is rigorously tested to ensure performance specifications are met, making it a trustworthy component in any precision analog output application.