EN
  • EN
  • DE

AD674BKNZ

Part No AD674BKNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT MONO 3OUT 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Number of Inputs 2
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage ±11.4 V ~ 16.5 V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-PDIP
Win Source Part Number 767252-AD674BKNZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD674
Introduction Date October 28, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD674BKNZ CAD Model

Description

The AD674BKNZ is a high-performance, 12-bit analog-to-digital converter (ADC) from the reputable manufacturer, Analog Devices Inc. This precision ADC is an ideal choice for applications requiring accurate and reliable digital representation of analog signals. With its robust design and advanced features, the AD674BKNZ is suitable for a wide range of applications including industrial control systems, medical instrumentation, and data acquisition systems.

Key Features:

  • Resolution: The ADC offers a resolution of 12-bits, ensuring high precision in the conversion process.
  • Conversion Rate: It provides a fast conversion rate, which is essential for real-time data processing and control applications.
  • Input Voltage Range: The device supports a wide input voltage range, accommodating various signal levels.
  • Interface: It features a user-friendly digital interface that can be easily connected to microprocessors and digital systems.
  • Package: The AD674BKNZ is available in a compact DIP (Dual In-line Package) that is suitable for through-hole mounting, making it easy to integrate into a variety of circuit boards.
  • Power Consumption: Designed with power efficiency in mind, it operates with low power consumption, which is critical for portable and battery-operated devices.

Applications:

  • Industrial Control Systems
  • Medical Instrumentation
  • Data Acquisition Systems
  • Instrumentation and Measurement Devices
  • Process Control

The AD674BKNZ from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its precision, coupled with a robust feature set, makes it an excellent choice for professionals and hobbyists alike who require accurate data conversion in their projects.

Note: For detailed specifications, technical datasheets, and application notes, please refer to the manufacturer's official website or contact your local Analog Devices distributor.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess