EN
  • EN
  • DE

AP15T15GM-HF

Part No AP15T15GM-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145414-AP15T15GM-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP15T15GM-HF CAD Model

Description

The AP15T15GM-HF is a power MOSFET from Advanced Power Electronics Corp. designed for high-efficiency power switching applications. This MOSFET is engineered to minimize power losses and enhance the overall performance of power management circuits. It is part of APEC's family of power MOSFETs known for their reliability and efficiency.

Applications

  • DC-DC Converters
  • Load Switching
  • Power Management in Portable Devices
  • Battery Management Systems
  • Motor Control Circuits

Features

  • N-Channel Enhancement Mode
  • Low On-Resistance (RDS(on))
  • High Avalanche Energy
  • Fast Switching Speed
  • Lead-Free and RoHS Compliant

Benefits

  • Improved Power Efficiency: The low on-resistance minimizes power losses during switching, leading to higher efficiency and reduced heat generation.
  • Extended Battery Life: Ideal for portable devices, the AP15T15GM-HF contributes to longer battery life due to its efficient power usage.
  • Enhanced System Reliability: The robust design and high avalanche energy ensure reliable performance even under demanding conditions.
  • Compact Design: Suitable for space-constrained applications due to its compact package.
  • Environmentally Friendly: Compliant with RoHS standards, reducing environmental impact.

Specifications

The AP15T15GM-HF typically features a drain-source voltage (VDS) rating, a gate-source voltage (VGS) rating, and a continuous drain current (ID) rating that vary depending on the specific package and operating conditions. The on-resistance (RDS(on)) is typically very low, ensuring minimal power dissipation. The fast switching speed is characterized by low gate charge (Qg) and short turn-on and turn-off times. The device is commonly available in a surface-mount package. Always refer to the official datasheet for the most accurate and detailed specifications.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess