EN
  • EN
  • DE

OV9665

Part No OV9665
Manufacturer OmniVision Technologies Inc
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OmniVision Technologies Inc
Win Source Part Number 264526-OV9665
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OV9665 CAD Model

Description

The OV9665 is a CameraChip™ solution from OmniVision Technologies Inc., a high-performance, low-power 1.3-megapixel CMOS image sensor. It's designed for a broad range of mobile and embedded applications requiring high-quality imaging in a compact form factor. This sensor builds upon OmniVision's CameraCubeChip™ technology, integrating lens, sensor, and processing functions into a single package.

Applications

  • Mobile Phones: Used as a front-facing or rear-facing camera in smartphones and feature phones.
  • Tablets: Integrated into tablet devices for video conferencing and image capture.
  • Notebook Computers: Incorporated into notebook computers as a webcam for video calls.
  • Security Cameras: Utilized in surveillance systems where a small form factor and low power consumption are critical.
  • Automotive Applications: Employed in rearview cameras and driver monitoring systems.

Features

  • 1.3-Megapixel Resolution: Captures images and videos at a resolution of 1280x1024 pixels.
  • CameraCubeChip™ Technology: Integrates lens, sensor, and processing functions into a single package.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • Automatic Image Control Functions: Includes automatic exposure control (AEC), automatic gain control (AGC), and automatic white balance (AWB).
  • Programmable Controls: Offers programmable controls for frame rate, exposure, and gain.
  • Digital Video Port (DVP) Interface: Supports a standard digital video port interface for easy integration with processors.
  • Small Form Factor: Compact size allows for easy integration into space-constrained applications.

Benefits

  • High-Quality Images: Provides clear and detailed images in a compact package.
  • Low Power Consumption: Extends battery life in portable devices.
  • Easy Integration: Simple interface and compact size simplify integration into various systems.
  • Reduced System Cost: Integrated design reduces the number of external components required.
  • Improved Reliability: Single-package design improves reliability and reduces assembly complexity.

Additional Details

The OV9665 typically operates on a supply voltage of 2.5V to 3.0V. It supports various output formats, including YCbCr and RGB. The lens integrated within the CameraCubeChip™ is optimized for the sensor's characteristics. Detailed electrical characteristics, timing diagrams, and application notes are available in the OmniVision datasheet. The sensor also includes features like lens shading correction and defect pixel correction to improve image quality.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Lowest to $2.6900
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NEC
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1649 $233.2344
72+ $4.0263 $289.8936
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess