EN
  • EN
  • DE

MBR30H150CT

Part No MBR30H150CT
Manufacturer Microsemi Corporation
Description 30 AMP SCHOTTKY RECTIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Win Source Part Number 1216116-MBR30H150CT
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBR30H150CT CAD Model

Description

The MBR30H150CT is a 30 Ampere Schottky Barrier Rectifier featuring a common cathode configuration. Schottky rectifiers are known for their low forward voltage drop and fast switching speed, making them highly efficient for high-frequency applications. This particular part is designed to handle high current with a reverse voltage of 150V.

Applications

  • Switching power supplies
  • High-frequency inverters
  • DC-DC converters
  • Freewheeling diodes
  • Polarity protection

Features

  • Low forward voltage drop
  • High surge current capability
  • High-frequency operation
  • Guaranteed reverse avalanche
  • RoHS compliant

Benefits

  • Improved efficiency in power conversion circuits
  • Reduced power dissipation and heat generation
  • Increased system reliability due to robust design
  • Protection against transient voltage spikes
  • Simplified thermal management due to low forward voltage drop

Additional Details

The MBR30H150CT is housed in a TO-220 package, which facilitates effective heat dissipation. It has a maximum forward voltage drop of typically 0.85V at 15A. Its fast switching speed significantly reduces switching losses in high-frequency applications. The high surge current capability ensures the rectifier can withstand transient current surges without damage.

This rectifier is commonly used in power supplies to rectify AC voltage to DC voltage. It's efficient performance is critical for maintaining stable voltage and current output. The common cathode configuration means that two diodes share the same cathode connection, providing a compact solution for dual rectifier applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6225 $59.1375
230+ $0.5105 $117.4150
355+ $0.4943 $175.4765
485+ $0.4793 $232.4605
625+ $0.4632 $289.5000
840+ $0.4146 $348.2640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess