EN
  • EN
  • DE

AD677JR

Part No AD677JR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAMPLING 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 16
Sampling Rate 100k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage ±12V
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 28-SOIC
Win Source Part Number 076978-AD677JR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD677JR CAD Model

Description

The AD677JR is a high-performance, 16-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leading global semiconductor company known for its innovative design and precision signal processing technology. This ADC is designed to deliver exceptional accuracy and speed for a wide range of applications, including medical instrumentation, industrial control systems, and data acquisition modules.

Key Features

  • Resolution: The AD677JR boasts a 16-bit resolution, providing fine detail in the digital representation of analog signals.
  • Sampling Rate: It offers a sampling rate of up to 100 kSPS (kilo-samples per second), ensuring that rapid signal changes are captured accurately.
  • Input Voltage Range: The device supports a ±10 V input voltage range, catering to a broad spectrum of analog inputs.
  • Interface: A versatile digital interface allows for easy integration with microprocessors and digital systems.
  • Low Power Consumption: Designed for efficiency, the AD677JR operates with low power consumption, making it ideal for portable and battery-operated equipment.
  • Reference: An onboard precision voltage reference enhances the stability and accuracy of conversions.

Performance and Reliability

The AD677JR is engineered to deliver high fidelity and reliable performance under varying conditions. Its robust architecture ensures that the ADC maintains its precision over time and temperature variations, which is critical for sensitive applications that demand consistent quality in data conversion.

Applications

The versatility of the AD677JR makes it suitable for a diverse range of applications. It is particularly valuable in:

  • Medical devices such as ECG, EEG, and patient monitoring systems.
  • Industrial automation, including process control and monitoring.
  • Scientific instrumentation where precision data measurement is essential.
  • Data acquisition systems requiring high-speed and accurate analog-to-digital conversion.

Conclusion

Overall, the AD677JR from Analog Devices Inc. is an ADC that combines high precision, speed, and low power consumption to meet the stringent requirements of advanced electronic systems. Its comprehensive feature set and reliable performance make it a preferred choice for professionals seeking top-tier analog-to-digital conversion solutions.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess