EN
  • EN
  • DE

AD694BRZ-REEL7

Part No AD694BRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC TRANSMITTER 4-20MA 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name AD694
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD694BRZ-REEL7-ND, AD694BRZ-REEL7TR, AD694BRZ-REEL7CT, AD694BRZ-REEL7DKR
Quantity per package 400
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909614-AD694BRZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD694BRZ-REEL7 CAD Model

Description

The AD694BRZ-REEL7 is a high-performance, monolithic current transmitter from Analog Devices Inc. that converts a voltage input into a current output. This component is part of the precision analog-to-digital converters series that Analog Devices is renowned for, and it comes in a convenient surface-mount package on a 7" reel, making it ideal for automated assembly processes.

Key Features

  • Input Voltage Range: The AD694 can accept voltage inputs ranging from 0 to 10 volts, allowing for a wide range of signal amplitudes to be accurately converted into a proportional current output.
  • Current Output: The device can transmit a 4-20mA current loop signal, which is the industry standard for process control and instrumentation, ensuring compatibility with a vast array of industrial equipment and systems.
  • High Accuracy: With its precision voltage-to-current conversion, the AD694BRZ-REEL7 ensures accurate signal transmission with minimal error, making it suitable for critical applications where precision is paramount.
  • Loop Voltage Range: The device is designed to operate with loop supply voltages from 12V to 36V, providing flexibility in various power environments.
  • Temperature Range: The AD694BRZ-REEL7 operates effectively over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Package: It is available in a SOIC-16 package, which is a small outline integrated circuit, offering a compact footprint for space-constrained applications.

Applications

The AD694BRZ-REEL7 is widely used in industrial and automation settings due to its robustness and reliability. Typical applications include:

  • Process control systems
  • 4-20mA loop-powered transmitters
  • Data acquisition systems
  • Industrial control loops
  • Isolated signal conditioning

Analog Devices Inc. is a leader in the design and manufacturing of analog, mixed-signal, and digital signal processing integrated circuits (ICs). The AD694BRZ-REEL7 reflects the company's commitment to high-quality and performance, making it an excellent choice for engineers and designers looking for a reliable current transmitter solution.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Maxim Integrated
HIGH SPEED OCTAL INDUSTRIAL DGTL
Need more? Email Us
Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Maxim Integrated
THERMISTOR-TO-DIGITAL CONVERTER
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess