EN
  • EN
  • DE

AD707AR-REEL7

Part No AD707AR-REEL7
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1194767-AD707AR-REEL7
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD707AR-REEL7 CAD Model

Description

Product Overview: AD707AR-REEL7 from Analog Devices Inc.

The AD707AR-REEL7 is a high-performance, precision operational amplifier from Analog Devices Inc., renowned for its exceptional quality and reliability in the electronics industry. This op-amp is specifically designed to offer a combination of low noise, high precision, and low power consumption, making it an ideal choice for a wide range of applications, including medical instrumentation, test equipment, and precision sensors.

Key Features:

  • Low Offset Voltage: The AD707AR-REEL7 boasts an impressive low offset voltage, which significantly reduces the need for external calibration and ensures accurate signal amplification.
  • Low Noise: With its low noise performance, this operational amplifier is perfect for applications where signal integrity is crucial. It ensures that the signal-to-noise ratio is maintained at an optimal level.
  • High Gain Bandwidth Product: The device features a high gain bandwidth product, enabling it to handle a wide range of frequencies without compromising on performance.
  • Low Power Consumption: Designed for efficiency, the AD707AR-REEL7 consumes minimal power, making it suitable for battery-powered devices and energy-sensitive applications.
  • Stable with High Capacitive Loads: This op-amp is engineered to remain stable even when driving high capacitive loads, which is essential for maintaining signal fidelity in complex circuits.
  • Robust Packaging: The AD707AR-REEL7 is available in a reel package, facilitating automated assembly processes and ensuring safe handling and delivery of the product.

Applications:

The versatility of the AD707AR-REEL7 allows it to be used in various applications that require high precision and low noise. It is particularly useful in:

  • Medical instrumentation such as ECG and EEG machines.
  • Precision data acquisition systems, including A/D converters.
  • Industrial process controls where accuracy and reliability are paramount.
  • Battery-powered devices where power efficiency is a necessity.

In conclusion, the AD707AR-REEL7 from Analog Devices Inc. represents a blend of precision, efficiency, and reliability. Its superior design and performance make it a go-to choice for engineers and designers seeking an operational amplifier that can deliver consistent results in demanding environments.

You May Also Be Interested in

Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
Generic
Need more? Email Us
Averlogic
You deserve it
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
Panjit
Need more? Email Us
Generic
Import Adjustable 1/4 Carat Diamond Dresser Holder Holds 3/8 Inch. More details: Adjustable 1/4 Carat Diamond Dresser...
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess