EN
  • EN
  • DE

AD707JR-REEL7

Part No AD707JR-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.3V/µs
Gain Bandwidth Product 900 kHz
Current - Input Bias 2 nA
Voltage - Input Offset 30 µV
Current - Supply 2.5mA
Current - Output / Channel 10 mA
Voltage - Supply Span (Min) 22 V
Voltage - Supply Span (Max) 22 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 152 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 554192-AD707JR-REEL7
Ultra Librarian 3D Model Ultra Librarian AD707JR-REEL7 CAD Model

Description

Product Overview: AD707JR-REEL7 by Analog Devices Inc.

The AD707JR-REEL7 is a high-performance, precision operational amplifier (op-amp) from the renowned semiconductor manufacturer Analog Devices Inc. This component is designed for a wide range of applications that require accuracy, stability, and low noise performance. The AD707JR-REEL7 comes in a convenient surface-mount package, specifically in a tape and reel format, which makes it ideal for automated assembly processes used in high-volume production.

Key Features

  • High Precision: The AD707JR-REEL7 offers excellent precision with low offset voltage and low drift over time and temperature, ensuring reliable performance in critical applications.
  • Low Noise: With its low noise characteristics, this op-amp is suitable for sensitive signal conditioning tasks, such as medical instrumentation and high-fidelity audio applications.
  • Stable with High Capacitive Loads: This device is designed to remain stable even when driving capacitive loads, making it versatile for a variety of circuit configurations.
  • Low Power Consumption: It is optimized for low power consumption without compromising performance, making it suitable for battery-powered devices and energy-efficient systems.

Applications

  • Precision data acquisition systems
  • Medical instrumentation
  • Professional audio equipment
  • Industrial process controls
  • High-quality analog filters

Product Specifications

The AD707JR-REEL7 is provided in a compact SOIC (Small Outline Integrated Circuit) package, ensuring a small footprint on the PCB. It operates over a wide supply voltage range, accommodating various system designs. The op-amp is characterized by its low input bias current, high open-loop gain, and extended temperature range, making it reliable in diverse environmental conditions.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD707JR-REEL7 is no exception. Each unit is rigorously tested to meet the high standards of performance and reliability expected from industry-leading components. The tape and reel packaging ensures safe delivery and storage, as well as compatibility with standard pick-and-place manufacturing equipment.

Whether you are designing a high-precision instrument or looking to improve the performance of existing equipment, the AD707JR-REEL7 offers the quality and reliability that professionals demand.

You May Also Be Interested in

Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess