EN
  • EN
  • DE

AD7091BCPZ-RL

Part No AD7091BCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1 MSPS, Ultralow Power, 12-Bit ADC in 8-Lead LFCSP | IC ADC 12BIT SAR 8LFCSP-UD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Resolution 12
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.09V ~ 5.25V
Supply Voltage , Digital 2.09V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-UFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-UD (2x2)
Mounting Style SMD
Family Part Number AD7091
Manufacturer Pack Quantity 10,000
MSL Level 3 (168 Hours)
Win Source Part Number 1136886-AD7091BCPZ-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7091BCPZ-RL CAD Model

Description

Analog Devices Inc. AD7091BCPZ-RL Ultra-Low Power, 12-Bit ADC

The AD7091BCPZ-RL from Analog Devices Inc. is a state-of-the-art 12-bit analog-to-digital converter (ADC) that promises exceptional performance with ultra-low power consumption. Designed for space-constrained and power-sensitive applications, this compact ADC is an ideal solution for portable and remote sensing devices, medical equipment, and energy-harvesting systems.

Featuring a 12-bit resolution with a sample rate of up to 1 MSPS (Mega-Samples Per Second), the AD7091BCPZ-RL ensures precise and rapid data conversion, enabling accurate real-time data processing. Its high level of integration reduces the need for external components, simplifying design and saving board space.

The device operates from a single 2.09 V to 5.25 V power supply and includes a power-down mode that reduces the current consumption to a mere 1 µA, making it one of the most power-efficient ADCs available. This low power consumption extends battery life in portable applications, making it an excellent choice for handheld devices.

The AD7091BCPZ-RL features a pseudo-differential unipolar input, providing excellent noise immunity and a wide dynamic range. It comes in a compact 10-lead LFCSP (Lead Frame Chip Scale Package) that is both space-saving and offers good thermal performance.

Integration with digital systems is made easy thanks to its SPI-compatible serial interface, which allows for high-speed data transfer. The device also includes an on-chip precision oscillator, eliminating the need for external clock sources and further simplifying design.

Analog Devices Inc. is known for its high-quality products, and the AD7091BCPZ-RL is no exception. It provides designers with a reliable and high-performance solution for a wide range of applications where accuracy and power efficiency are paramount.

Whether you're developing a battery-powered device, a precision sensor interface, or any application requiring high-speed and accurate data conversion with minimal power draw, the AD7091BCPZ-RL is an excellent choice to meet your ADC needs.

You May Also Be Interested in

Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,660 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess