EN
  • EN
  • DE

AD7091R-4BRUZ

Part No AD7091R-4BRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 20TSSOP / 2-/4-/8-Channel, 1 MSPS, Ultralow Power, 12-Bit ADC in 16-/20-/24-Lead TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Voltage - Supply, Analog 2.09V ~ 5.25V
Voltage - Supply, Digital 2.09V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Mounting Style SMD
Part Number Series AD7091
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812004-AD7091R-4BRUZ
Ultra Librarian 3D Model Ultra Librarian AD7091R-4BRUZ CAD Model

Description

AD7091R-4BRUZ Product Image

The AD7091R-4BRUZ is a high-performance, ultra-low power, 12-bit analog-to-digital converter (ADC) offered by Analog Devices Inc., a leading global semiconductor company specializing in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs).

Key Features

  • Resolution: 12-bit ADC with no missing codes
  • Sampling Rate: High-speed throughput of 1 MSPS
  • Power Consumption: Ultra-low power operation with 2.7 μW power consumption at 1 MSPS
  • Input Range: 0 V to VREF input range with VREF up to 3.6 V
  • Interface: Serial interface with SPI/QSPI/MICROWIRE/DSP compatibility
  • Package: Compact 10-lead MSOP (Mini Small Outline Package)
  • Integrated Features: Includes a track-and-hold amplifier, on-chip 2.5 V reference, and on-chip oscillator

Applications

The AD7091R-4BRUZ is designed for battery-powered devices and other applications where power efficiency is crucial. It is ideal for use in:

  • Portable medical instruments
  • Battery-powered equipment
  • Data acquisition systems
  • Handheld meters
  • Energy harvesting applications
  • Industrial control systems

Performance and Quality

With its high level of integration and performance, the AD7091R-4BRUZ provides a compact, efficient solution for data conversion in precision applications. The device maintains excellent accuracy and low noise characteristics, ensuring reliable and precise measurements. Analog Devices Inc. is known for its commitment to quality and reliability, making the AD7091R-4BRUZ a trustworthy component for your critical design projects.

For more information, datasheets, and support resources, visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0162 $55.0810
12+ $9.0390 $108.4680
18+ $8.7565 $157.6170
24+ $8.4740 $203.3760
31+ $8.1916 $253.9396
41+ $7.3442 $301.1122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess