EN
  • EN
  • DE

AD71079ARSZ

Part No AD71079ARSZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1012415-AD71079ARSZ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD71079ARSZ CAD Model

Description

The AD71079ARSZ is a high-performance, precision analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is designed to offer superior data acquisition capabilities in a wide range of applications, from industrial instrumentation to medical imaging systems.

Key Features:

  • Resolution: The AD71079ARSZ boasts a resolution of 24-bits, providing high-precision measurements and ensuring accurate data conversion for critical applications.
  • Data Rate: With a fast data rate, this ADC is capable of handling high-speed signals, making it suitable for dynamic systems that require quick data processing.
  • Interface: The product includes a serial interface for communication, allowing for easy integration with microcontrollers and digital systems.
  • Power Efficiency: Designed with power efficiency in mind, the AD71079ARSZ consumes minimal power, which is ideal for battery-operated devices or energy-sensitive applications.
  • Package: It comes in a compact, surface-mount package, making it an excellent choice for space-constrained applications.

Applications:

The versatility of the AD71079ARSZ makes it an ideal choice for a broad array of applications, including:

  • Industrial Automation and Process Control
  • Medical Instrumentation
  • High-precision Sensing Systems
  • Data Acquisition Systems
  • Portable Instrumentation

Technical Specifications:

Parameter Value
Resolution 24-bits
Data Rate Specified by the datasheet
Interface Serial
Power Supply Single or Dual Supply Voltages
Package Surface-Mount

The AD71079ARSZ from Analog Devices Inc. is a testament to precision engineering, offering robust performance for professional-grade applications. With its high resolution and fast data rate, it is designed to meet the stringent requirements of advanced electronic systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
ADI Electronics
Need more? Email Us
TDK Corporation
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Cypress Semiconductor Corp
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Mitsubishi
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess