EN
  • EN
  • DE

AD71096BCPZ

Part No AD71096BCPZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976375-AD71096BCPZ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD71096BCPZ CAD Model

Description

The AD71096BCPZ is a high-performance, precision data acquisition system (DAS) from Analog Devices Inc., a leading global manufacturer of electronic components. This innovative product is designed to cater to a wide array of applications requiring accurate and reliable data conversion, including industrial automation, medical instrumentation, and communication systems.

At the heart of the AD71096BCPZ is a 16-bit analog-to-digital converter (ADC) that ensures exceptional accuracy and noise performance. The device operates with a throughput rate that allows for rapid data acquisition, making it ideal for applications that demand high-speed signal processing. The integrated ADC features a true differential input, providing excellent common-mode rejection and robustness against noisy environments, which is critical for precision measurement applications.

The AD71096BCPZ comes in a compact, surface-mount LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications. With a size that is optimized for modern compact electronic assemblies, this product offers a solution that balances performance with practicality.

One of the key features of the AD71096BCPZ is its low power consumption. This makes it suitable for portable and battery-powered devices where energy efficiency is paramount. Additionally, the device includes a power-down mode that further reduces power usage when not in active operation, extending the battery life of the end product.

The product is equipped with a serial peripheral interface (SPI) that allows for easy integration into existing digital systems. This interface is compatible with a variety of microcontrollers and digital signal processors, ensuring a seamless connection for data transfer.

Analog Devices Inc. has a reputation for quality and reliability, and the AD71096BCPZ is no exception. It is built to meet stringent industry standards, ensuring long-term performance and stability. Whether for industrial control systems, precision instrumentation, or any application requiring accurate analog-to-digital conversion, the AD71096BCPZ is an excellent choice that combines high precision, low power, and compact form factor.

For further details, technical specifications, and application support, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0112
Intel
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525
CJT Connectors
Lowest to $0.0137
Generic
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0863

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0249 $75.0747
6+ $20.5334 $123.2004
9+ $19.8916 $179.0244
12+ $19.2501 $231.0012
16+ $18.6084 $297.7344
21+ $16.6833 $350.3493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess