EN
  • EN
  • DE

AD7110KN

Part No AD7110KN
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012900-AD7110KN
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7110KN CAD Model

Description

Product Overview: AD7110KN Precision Operational Amplifier

The AD7110KN is a high-performance operational amplifier from Analog Devices Inc., designed to cater to a wide range of applications requiring precision and accuracy. This op-amp is well-suited for tasks that demand low noise, high input impedance, and minimal voltage offset.

Key Features

  • Low Offset Voltage: The AD7110KN boasts an exceptionally low offset voltage, which significantly enhances measurement accuracy and stability over time and temperature variations.
  • High Input Impedance: With its high input impedance, the AD7110KN minimizes the loading effect on the input signal, making it ideal for buffering and signal conditioning applications.
  • Low Noise: The device exhibits low noise characteristics, ensuring a clean amplification of the input signal without introducing significant additional noise.
  • Wide Supply Range: It operates with a wide supply voltage range, accommodating various power supply configurations and allowing for flexibility in system design.
  • Robust Output Drive Capability: The AD7110KN can drive capacitive loads effectively, which is crucial for applications involving digital-to-analog converters or other reactive components.

Applications

The AD7110KN is versatile and can be used in numerous applications, including:

  • Precision data acquisition systems
  • Instrumentation amplifiers
  • Active filters and oscillators
  • Audio and video signal processing
  • Medical equipment

Product Specifications

Parameter Value
Offset Voltage Typically low
Input Impedance High
Noise Level Low
Supply Voltage Range Wide
Output Drive Capability Robust

The AD7110KN from Analog Devices Inc. is a reliable and precise operational amplifier, designed to meet the stringent requirements of modern electronic systems. Its superior performance ensures that it remains a preferred choice for designers and engineers seeking to create high-quality, dependable products.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
Cypress Semiconductor Corp
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
STMicroelectronics
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess