The AD711JR-REEL is a high-performance, precision monolithic operational amplifier from the renowned manufacturer Analog Devices Inc. Engineered for exceptional accuracy and stability, this op-amp is part of the Analog Devices' BiFET family and is an ideal choice for a wide range of applications, including medical instruments, professional audio equipment, and precision filters.
Key Features
- High Speed: The AD711JR-REEL boasts a fast settling time, making it suitable for applications requiring quick response times.
- Low Noise: With its low noise characteristics, it ensures a high signal integrity, which is crucial for sensitive electronics and audio precision.
- Low Input Bias Current: The device features a very low input bias current, thereby reducing errors in high impedance applications.
- Wide Bandwidth: It offers a wide bandwidth, which makes it versatile for both audio and video signal processing.
Specifications
Parameter
Value
Number of Channels
1
Supply Voltage
±5V to ±15V
Output Current
20mA
Slew Rate
16 V/μs
Gain Bandwidth Product
4MHz
Operating Temperature Range
-40°C to +85°C
Mounting Type
Surface Mount
Package / Case
SOIC-8
Applications
The AD711JR-REEL's robust performance makes it suitable for a variety of applications, including:
- Professional Audio Equipment
- Active Filters
- Fast Data Acquisition Systems
- Medical Instrumentation
- Sample-and-Hold Circuits
With its combination of speed, precision, and versatility, the AD711JR-REEL from Analog Devices Inc. is a reliable choice for engineers and designers looking for a superior operational amplifier that can meet the demanding requirements of modern electronic systems.