AD711JRZ Operational Amplifier by Analog Devices Inc.
The AD711JRZ is a high-performance, precision operational amplifier from the esteemed manufacturer Analog Devices Inc. This component is renowned for its exceptional speed and accuracy, making it an ideal choice for a wide range of applications, including medical instruments, professional audio equipment, and precision filters.
Key Features:
- High Speed: The AD711JRZ offers a swift slew rate and fast settling time, which is essential for high-speed signal processing applications.
- Low Noise: With its low noise performance, this operational amplifier is perfect for audio applications and other sensitive instrumentation where maintaining signal integrity is crucial.
- Low Input Bias Current: The device exhibits a low input bias current, thereby ensuring accuracy in high impedance sensor circuits and precision integrators.
- Wide Bandwidth: It features a wide bandwidth that supports a broad range of frequencies, accommodating various signal types without compromising performance.
Product Specifications:
| Parameter |
Value |
| Number of Channels |
1 |
| Supply Voltage - Min |
±4.5V |
| Supply Voltage - Max |
±18V |
| Slew Rate |
16V/µs |
| Gain Bandwidth Product |
4MHz |
| Operating Temperature Range |
-40°C to +85°C |
| Mounting Type |
Through Hole |
| Package / Case |
8-DIP (0.300", 7.62mm) |
The AD711JRZ is provided in an 8-DIP (0.300", 7.62mm) package, designed for through-hole mounting, which allows for easy integration into a variety of circuit boards. Its robust operating temperature range of -40°C to +85°C ensures reliable performance across diverse environmental conditions. Whether for sophisticated audio processing, precision instrumentation, or active filtering, the AD711JRZ by Analog Devices Inc. stands as a superior choice for designers seeking an op-amp with a blend of speed, precision, and reliability.