EN
  • EN
  • DE

AD7124-4BRUZ-RL

Part No AD7124-4BRUZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 24 Bit Analog to Digital Converter 4, 7 Input 1 Sigma-Delta 24-TSSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name AD7124
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-AD7124-4BRUZ-RLCT, AD7124-4BRUZ-RL-ND, 505-AD7124-4BRUZ-RLTR, 505-AD7124-4BRUZ-RLDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909627-AD7124-4BRUZ-RL
Ultra Librarian 3D Model Ultra Librarian AD7124-4BRUZ-RL CAD Model

Description

Product Overview: AD7124-4BRUZ-RL by Analog Devices Inc.

The AD7124-4BRUZ-RL is a high-performance, low power, 24-bit sigma-delta (Σ-Δ) analog-to-digital converter (ADC) offered by the renowned semiconductor company, Analog Devices Inc. Designed to provide precision measurement for a wide range of industrial and instrumentation applications, this integrated ADC features a multichannel architecture that makes it an ideal choice for projects where multiple sensors need to be monitored simultaneously.

Key Features

  • Resolution: The AD7124-4BRUZ-RL boasts a 24-bit data output, ensuring high-resolution measurements for even the most demanding applications.
  • Channel Count: It supports 4 differential or 7 single-ended inputs, providing flexibility in configuring the ADC for various sensor types.
  • Low Power Consumption: With a focus on energy efficiency, this ADC is suitable for battery-powered devices and remote applications where power conservation is crucial.
  • Integrated Low Noise PGA: The presence of a programmable gain amplifier (PGA) allows for signal amplification with minimal added noise, enhancing signal quality.
  • On-Chip Reference: An internal 2.5 V reference reduces the need for external components, simplifying design and saving board space.
  • Filter Options: The device includes configurable digital filters, providing designers with the flexibility to optimize noise versus data rate for their specific application.

Applications

The AD7124-4BRUZ-RL is versatile and can be used in a variety of applications, including:

  • Process control: temperature, pressure, and humidity sensors
  • Medical and healthcare: patient monitoring and diagnostic equipment
  • Instrumentation: chemical analysis and laboratory equipment
  • Industrial automation: PLC/DCS modules

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7124-4BRUZ-RL is no exception. It is designed to meet stringent performance requirements, ensuring long-term stability and accuracy in your applications.

In summary, the AD7124-4BRUZ-RL from Analog Devices Inc. is a versatile, efficient, and precise ADC solution that is well-suited for a wide range of industrial and instrumentation uses. Its high resolution, multiple channel inputs, and integrated features make it a powerful component for any precision measurement system.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2067 $61.0335
10+ $10.0157 $100.1570
16+ $9.7027 $155.2432
22+ $9.3898 $206.5756
28+ $9.0768 $254.1504
37+ $8.1378 $301.0986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,370 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess