EN
  • EN
  • DE

AD7147AACBZ-500RL7

Part No AD7147AACBZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC CAP TO DGT 16BIT 250K 25WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Capacitance-to-Digital Converter 16 b 250k SPI
Manufacturer Analog Devices Inc.
Series CapTouch™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 25-UFBGA, WLCSP
Family Name AD7147
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7147AACBZ-500RL7DKR, AD7147AACBZ500RL7, AD7147AACBZ-500RL7TR, AD7147AACBZ-500RL7-ND, AD7147AACBZ-500RL7CT
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909630-AD7147AACBZ-500RL7
Ultra Librarian 3D Model Ultra Librarian AD7147AACBZ-500RL7 CAD Model

Description

The AD7147AACBZ-500RL7 is a pioneering capacitive sensor controller designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This advanced component is specifically tailored for creating highly responsive and reliable touch interfaces, making it an ideal choice for a wide range of applications including consumer electronics, automotive controls, and industrial interfaces.

Key Features

  • Programmability: The AD7147 is fully programmable through a serial interface, allowing for complete control over the sensing capabilities and enabling customization for specific application needs.
  • Capacitance to Digital Converter (CDC): At the heart of the AD7147 lies a 13-channel CDC, which provides high-resolution measurements of capacitance changes on sensor inputs, crucial for detecting touch and proximity.
  • Power Efficiency: Designed with power efficiency in mind, this device operates on a low power supply, making it suitable for battery-powered devices. Its power-saving features include a low-power standby mode and dynamic power management.
  • Integrated Shield Drive: The AD7147 includes an integrated shield drive function that minimizes the effects of parasitic capacitance, enhancing the sensor's performance in noisy environments.
  • Automatic Environmental Calibration: This feature ensures consistent performance by continuously calibrating the sensors to account for changing environmental conditions.

Applications

The versatility of the AD7147AACBZ-500RL7 makes it suitable for a variety of touch control applications such as:

  • Smartphone and tablet touch controls
  • Automotive interior controls such as touch-sensitive buttons and sliders
  • Industrial control panels
  • Portable consumer electronics
  • Medical device interfaces

Technical Specifications

The AD7147AACBZ-500RL7 comes in a compact 32-lead LFCSP package and operates over a temperature range of -40°C to +85°C. It requires a supply voltage in the range of 2.6V to 3.3V. The device also supports I2C and SPI communication protocols for easy integration into existing systems.

Conclusion

With its robust feature set and flexibility, the AD7147AACBZ-500RL7 from Analog Devices Inc. stands out as an exceptional solution for designers looking to implement intuitive and reliable touch interfaces in their products. Its combination of high sensitivity, programmability, and power efficiency makes it a top choice for modern touch control applications.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess