EN
  • EN
  • DE

AD7149-2ACBZ-RL

Part No AD7149-2ACBZ-RL
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description Capacitance to Digital Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959324-AD7149-2ACBZ-RL
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7149-2ACBZ-RL CAD Model

Description

The AD7149-2ACBZ-RL from Analog Devices Inc. is a highly integrated capacitance sensor controller that offers a sophisticated solution for implementing touchpad and button functionalities in a wide range of applications. This precision device is designed to replace mechanical buttons and switches, providing a more reliable and aesthetically pleasing user interface.

Key Features

  • Capacitance to Digital Converter (CDC): The core of the AD7149-2ACBZ-RL is a 12-channel CDC, which provides high-resolution measurements of capacitive sensors, enabling the detection of human touch with great accuracy.
  • Automatic Environmental Calibration: The device includes an automatic calibration feature that compensates for changes in temperature and humidity, ensuring consistent performance across various environmental conditions.
  • On-Chip Signal Processing: With integrated signal processing capabilities, the AD7149-2ACBZ-RL can filter noise and process the sensor signals without the need for external components, reducing system complexity and cost.
  • Low Power Consumption: Designed for battery-powered applications, the chip operates with low power consumption, making it ideal for portable devices.
  • Configurable Sensor Inputs: The 12 sensor inputs can be configured in various combinations of buttons and sliders, providing flexibility in design and functionality.
  • Serial Interface: The device features a standard serial interface for communication with a host microcontroller, simplifying integration into existing systems.
  • Compact Package: The AD7149-2ACBZ-RL is available in a small 20-lead CSPBGA package, which is suitable for space-constrained applications.

Applications

The AD7149-2ACBZ-RL is versatile and can be used in a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Automotive Controls
  • Industrial Control Panels
  • Medical Devices

With its robust feature set and flexible design options, the AD7149-2ACBZ-RL is an excellent choice for designers looking to enhance the user interface of their products with touch-sensitive controls. Analog Devices Inc. provides comprehensive support and documentation to facilitate the integration of this advanced sensor controller into your next project.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0081
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Generic
Need more? Email Us
Amic
Lowest to $2.1666
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
TDK Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9500 $58.5000
65+ $1.6000 $104.0000
100+ $1.5500 $155.0000
135+ $1.5000 $202.5000
175+ $1.4500 $253.7500
235+ $1.3000 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,965 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess