EN
  • EN
  • DE

AD7172-2BRUZ

Part No AD7172-2BRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description True rail-to-rail analog and reference input buffers | IC ADC 24BIT SIGMA-DELTA 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 24
Sampling Rate (Per Second) 31.25k
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface SPI, DSP
Configuration MUX-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Supply Voltage , Analog 2V ~ 5.5V
Supply Voltage , Digital 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Mounting Style SMD
Family Part Number AD7172
Manufacturer Pack Quantity 62
MSL Level 3 (168 Hours)
Win Source Part Number 1136948-AD7172-2BRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7172-2BRUZ CAD Model

Description

The AD7172-2BRUZ is a high-performance, low noise, 24-bit sigma-delta (Σ-Δ) analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in high-performance semiconductors. This ADC is designed to offer precision measurement for a wide range of applications, including process control, instrumentation, and medical devices.

Key Features:

  • Resolution: The AD7172-2BRUZ boasts a high-resolution 24-bit ADC, ensuring accurate and precise data conversion for critical measurements.
  • Data Rate: With a maximum data rate of 10 kSPS (samples per second), this ADC is capable of high-speed data acquisition, suitable for dynamic processes that require rapid measurements.
  • Input Channels: It features two fully differential or four single-ended input channels, providing flexibility in connecting various sensor types.
  • Low Noise: The device is engineered to have a low noise floor, which is essential for applications where signal integrity is paramount.
  • Integrated Features: The AD7172-2BRUZ includes an internal buffer and a reference, which simplifies the design and reduces external component count.
  • Interface: It offers a serial peripheral interface (SPI), which allows for easy integration with microcontrollers and digital systems.
  • Power Efficiency: The ADC operates with a low power consumption, making it ideal for battery-powered or energy-sensitive applications.
  • Package: Encased in a TSSOP-24 package, the AD7172-2BRUZ is compact and suitable for space-constrained applications.

Applications:

The AD7172-2BRUZ is versatile and can be used in a variety of applications, including:

  • Industrial Process Control Systems
  • Temperature and Pressure Measurement
  • Weigh Scales
  • Medical and Scientific Instrumentation
  • Data Acquisition Systems

With its combination of high precision, low noise, and integrated features, the AD7172-2BRUZ from Analog Devices Inc. is an excellent choice for engineers and designers who require reliable and high-quality data conversion in their systems.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7972 $59.1888
9+ $12.1413 $109.2717
13+ $11.7619 $152.9047
18+ $11.3825 $204.8850
23+ $11.0031 $253.0713
31+ $9.8648 $305.8088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess