EN
  • EN
  • DE

HMC915LP4ETR

Part No HMC915LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER 500MHZ-2.7GHZ 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
RF Type General Purpose
Frequency 500MHz to 2.7GHz
Number of Mixers 1
Noise Figure 8.5dB
Operating Supply Current 88mA
Supply Voltage - Operating 5V
Case / Package 24-SMT (4x4)
Win Source Part Number 47059-HMC915LP4ETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC915LP4ETR CAD Model

Description

Product Overview: HMC915LP4ETR by Analog Devices Inc.

The HMC915LP4ETR is a high-performance, wideband Direct Quadrature Modulator designed by Analog Devices Inc., a leading global manufacturer of mixed-signal processing components. This device is engineered to cater to the needs of advanced wireless communication systems, offering exceptional data transmission capabilities and signal quality.

Key Features

  • Wide Frequency Range: The HMC915LP4ETR operates over a broad frequency range, making it suitable for various applications including broadband wireless access, satellite communications, and test equipment.
  • High Linearity: This modulator is designed to maintain high linearity, which is crucial for minimizing signal distortion and ensuring clear and reliable communication.
  • Low Noise Floor: With its low noise floor, the HMC915LP4ETR ensures that signal integrity is preserved, even in environments with high levels of interference.
  • Compact Size: Housed in a 4x4 mm QFN leadless package, the device is optimized for space-constrained applications without compromising on performance.

Technical Specifications

  • Frequency Range: The device supports a wide frequency range, providing flexibility in design and application.
  • Output IP3: The high third-order intercept point indicates the modulator's ability to maintain signal fidelity at higher power levels.
  • Supply Voltage: It operates on a single supply voltage, simplifying the power supply design and reducing the overall system complexity.
  • Package Type: The HMC915LP4ETR comes in a 24-lead surface-mount package, which is ideal for automated assembly processes.

Applications

The versatility of the HMC915LP4ETR makes it an excellent choice for a wide array of applications. It's particularly well-suited for:

  • 4G/5G wireless infrastructure
  • Software-defined radios
  • Microwave radio and VSAT
  • Military and space applications
  • Test and measurement equipment

With its combination of wide frequency range, high linearity, and low noise performance, the HMC915LP4ETR from Analog Devices Inc. stands out as a superior choice for designers seeking to enhance their RF and microwave communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6559 $55.9677
7+ $15.3075 $107.1525
11+ $14.8291 $163.1201
14+ $14.3507 $200.9098
19+ $13.8724 $263.5756
25+ $12.4373 $310.9325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,509 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess