EN
  • EN
  • DE

AD7175-8BCPZ-RL7

Part No AD7175-8BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Bit Analog to Digital Converter Input 1
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name AD7175
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7175-8BCPZ-RL7TR, AD7175-8BCPZ-RL7DKR, AD7175-8BCPZ-RL7-ND, AD7175-8BCPZ-RL7CT
Quantity per package 750
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847155-AD7175-8BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD7175-8BCPZ-RL7 CAD Model

Description

AD7175-8BCPZ-RL7: High-Performance, 24-Bit Sigma-Delta ADC

The AD7175-8BCPZ-RL7 is a state-of-the-art 24-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed for precision measurement applications. This high-accuracy sigma-delta ADC is an ideal choice for a wide range of applications, including process control, medical instrumentation, and industrial automation systems, where accurate data acquisition is critical.

Featuring a maximum channel scan rate of 10 kSPS (kilo-samples per second) for fully settled data, the AD7175-8BCPZ-RL7 ensures that high-throughput systems do not compromise on data integrity. The device comes with an impressive array of integrated features, including a low-noise programmable gain array (PGA), a flexible digital filter, and robust on-chip diagnostics that help maintain system integrity.

The AD7175-8BCPZ-RL7 is housed in a compact LFCSP (Lead Frame Chip Scale Package) with 32 pins, marked by the package code 'BCPZ'. The 'RL7' suffix indicates that the product is provided in a reel, facilitating easy integration into automated manufacturing processes. The device operates over a wide supply voltage range, accommodating various application requirements and simplifying power supply design.

Key features of the AD7175-8BCPZ-RL7 include:

  • 24-bit resolution with no missing codes
  • Low noise performance for high-precision measurements
  • Internal clock oscillator, eliminating the need for external components
  • Multiple filter options, including enhanced 50 Hz and 60 Hz rejection
  • Buffered internal 2.5 V reference source
  • Temperature sensor for monitoring system health
  • SPI-compatible serial interface for easy communication with microcontrollers and DSPs

The robust design ensures reliable operation even in harsh industrial environments, and its extended temperature range guarantees performance across various conditions. With its exceptional accuracy and integrated features, the AD7175-8BCPZ-RL7 ADC from Analog Devices Inc. is an excellent choice for designers looking to enhance system performance with high-quality data acquisition components.

For further information and detailed specifications, designers and engineers are encouraged to consult the datasheet and support documentation available from Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.5803 $51.1606
5+ $20.9889 $104.9445
8+ $20.3330 $162.6640
11+ $19.6771 $216.4481
14+ $19.0212 $266.2968
18+ $17.0535 $306.9630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess