AD7176-2BRUZ-RL - High Precision, Low Noise Analog-to-Digital Converter
The AD7176-2BRUZ-RL is a state-of-the-art analog-to-digital converter (ADC) manufactured by Analog Devices Inc. Designed to deliver precision measurement in a variety of applications, this ADC is well-suited for industrial and instrumentation purposes. With its high accuracy and low noise performance, the AD7176-2 is an ideal choice for systems that require reliable data acquisition, such as process control, medical instrumentation, and automation.
Key Features:
- 24-bit Sigma-Delta ADC: Provides high-resolution measurements, ensuring detailed and precise data capture.
- Low Noise Performance: Minimizes signal interference, enhancing the quality of the output data.
- Fast Settling Time: Allows for quick and efficient data acquisition, ideal for applications where speed is critical.
- Multiple Filtering Options: Offers flexibility in data processing with various selectable filter types to meet different system requirements.
- On-Chip Reference: Ensures stable and accurate measurements by providing a consistent reference voltage.
- Simple Interface: Features an SPI-compatible serial interface for straightforward communication with microcontrollers and digital systems.
Product Specifications:
Parameter
Value
Resolution
24 bits
Sampling Rate
Up to 250 kSPS
Input Voltage Range
±10 V, ±5 V, ±2.5 V
Operating Temperature Range
-40°C to +105°C
Package Type
24-Lead TSSOP
The AD7176-2BRUZ-RL is available in a compact 24-lead TSSOP package, making it easy to integrate into space-constrained designs. It operates over a wide temperature range, ensuring robust performance in harsh environments. Whether you're designing precision instrumentation or seeking to enhance your existing data acquisition systems, the AD7176-2BRUZ-RL from Analog Devices Inc. offers the accuracy and reliability you need to achieve high-fidelity measurements.