EN
  • EN
  • DE

AD7224LNZ

Part No AD7224LNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT LC2MOS W/AMP 18-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 8
Number of D/A Converters 1
Settling Time 20μs
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage 11.4 V ~ 16.5 V, ±5V
Voltage - Supply, Digital 14.25 V ~ 15.75 V
INL/DNL (LSB) ±0.5 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
Win Source Part Number 767266-AD7224LNZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7224
Introduction Date September 03, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7224LNZ CAD Model

Description

The AD7224LNZ is a precision 8-bit digital-to-analog converter (DAC) offered by the renowned manufacturer Analog Devices Inc., known for its high-quality electronic components. This particular model is part of the AD7224 series, which is designed to provide accurate and stable digital-to-analog conversion in a variety of applications.

Key Features

  • Resolution: The AD7224LNZ boasts an 8-bit resolution, providing 256 discrete voltage levels for precise control of analog outputs.
  • Settling Time: It offers a fast settling time, ensuring quick response to changes in input data for real-time applications.
  • Interface: The device features an easy-to-use parallel interface, allowing for straightforward integration with microcontrollers and digital systems.
  • Supply Voltage: Operating on a single +5V to +15V supply or dual ±5V to ±15V supplies, the AD7224LNZ is versatile in terms of power requirements.
  • Package: Encased in a robust 18-pin PDIP (Plastic Dual In-line Package), the AD7224LNZ is suitable for through-hole mounting, which is ideal for prototyping and durable applications.

Applications

The AD7224LNZ is a versatile component that can be used in a wide range of applications, including:

  • Process control systems
  • Data acquisition systems
  • Digital signal processing
  • Computerized calibration
  • Automated test equipment

Reliability and Performance

Analog Devices Inc. ensures that the AD7224LNZ meets rigorous standards for reliability and performance. The device is characterized for operation over the extended industrial temperature range, making it suitable for harsh environments. Additionally, its low power consumption makes it ideal for portable and battery-powered applications.

Conclusion

The AD7224LNZ from Analog Devices Inc. is an excellent choice for designers who require a reliable and accurate DAC for their digital-to-analog conversion needs. Its combination of speed, precision, and ease of use, along with a robust package, makes it a valuable component for a multitude of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Intersil
Lowest to $7.1344
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess