EN
  • EN
  • DE

AD7225KRS

Part No AD7225KRS
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters(DAC)
Manufacturer Analog Devices Inc.
Win Source Part Number 171681-AD7225KRS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7225KRS CAD Model

Description

Analog Devices Inc. AD7225KRS Product Overview

The AD7225KRS from Analog Devices Inc. is a precision 8-bit digital-to-analog converter (DAC) designed to offer both high performance and versatility for a wide range of applications. This advanced DAC features a quad architecture with four voltage output DACs on a single monolithic chip, making it an ideal solution for situations requiring multiple DACs with matched performance characteristics.

Key Features

  • Resolution: 8-bit quad DAC, providing sufficient resolution for many control and processing tasks.
  • Settling Time: Fast settling time of 150 ns to within ±1/2 LSB, allowing for rapid updates and accurate signal generation.
  • Output Range: Each DAC can be independently programmed for a full-scale output of 0 V to VREF with a buffered voltage output, ensuring flexibility in various applications.
  • Power Supply: Operates from a single +5 V to +15 V supply or dual ±5 V to ±15 V supplies, providing compatibility with a range of systems.
  • Data Interface: Double-buffered interface with a 12-bit wide microprocessor and DSP compatible write cycle, enabling straightforward integration into existing digital systems.
  • Package: The AD7225KRS comes in a compact 24-pin SOIC package, suitable for space-constrained applications.

Applications

The versatility of the AD7225KRS makes it well-suited for use in a variety of applications, including:

  • Automatic test equipment
  • Digital signal processing
  • Data acquisition systems
  • Industrial control systems
  • Robotics and motion control

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to high-quality manufacturing processes, ensuring that the AD7225KRS DAC meets rigorous standards for reliability and performance. This product is designed to sustain industrial temperature ranges and is thoroughly tested to guarantee its specifications under extended operating conditions.

Whether you are developing complex industrial systems, precise instrumentation, or dynamic control applications, the AD7225KRS from Analog Devices Inc. provides a reliable and efficient solution for your analog output needs.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
Lowest to $7.1344
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess