EN
  • EN
  • DE

AD7237KRZ

Part No AD7237KRZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT DL AMP/BUFF 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series DACPORT
Packaging Tube
Resolution 12
Number of D/A Converters 2
Settling Time 10μs
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type External, Internal
Operating Supply Voltage ±15V
INL/DNL (LSB) ±0.5 (Maximum), ±0.9 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 767278-AD7237KRZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7237
Introduction Date September 13, 1996
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7237KRZ CAD Model

Description

Product Overview: AD7237KRZ

The AD7237KRZ is a high-performance, dual 12-bit digital-to-analog converter (DAC) integrated circuit designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This precision DAC offers excellent accuracy and stability, making it an ideal choice for a wide range of applications that require precise analog output from a digital input signal.

Key Features

  • Resolution: Dual 12-bit DACs provide high-resolution analog outputs.
  • Integration: The AD7237KRZ includes two DACs, a reference, and an output amplifier on a single chip, offering a compact solution for systems with limited space.
  • Settling Time: Fast settling time ensures quick and responsive analog output adjustments.
  • Output Range: The device supports a wide range of output voltages, making it versatile for different application requirements.
  • Interface: Easy-to-use digital interface compatible with various microcontrollers and digital systems.
  • Package: Comes in a robust package suited for harsh industrial environments.

Applications

The AD7237KRZ is designed for applications that demand high accuracy and reliability in their digital-to-analog conversion process. It is commonly used in:

  • Industrial automation and process control systems
  • Data acquisition systems
  • Digital signal processing
  • Medical equipment
  • Test and measurement instruments

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7237KRZ is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by designers and engineers.

Support and Resources

Customers choosing the AD7237KRZ benefit from the extensive support and resources provided by Analog Devices. This includes detailed datasheets, application notes, reference designs, and technical support from experienced engineers, helping to streamline the design process and reduce time to market.

With its combination of precision, integration, and support, the AD7237KRZ from Analog Devices Inc. represents a powerful solution for those needing a reliable and high-quality dual DAC in their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855
Analog Devices Inc.
IC ADC 16BIT 12-DFN
Need more? Email Us
Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731
Texas Instruments
Dual, 14-Bit, 125MSPS DIGITAL-TO-ANALOG CONVERTER | IC DAC 14BIT A-OUT 48TQFP
Lowest to $54.4466
Analog Devices Inc.
IC DAC 16BIT V-OUT 32LFCSP
Lowest to $196.2407
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
Guestgood
9V~36V I2C ESSOP-10-150mil Digital to Analog Converters (DAC) RoHS
Lowest to $1.6187

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess