EN
  • EN
  • DE

AD7243ARZ-REEL

Part No AD7243ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC SRL DAC 12BIT LC2MOS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series DACPORT
Packaging Reel package
Resolution 12
Number of D/A Converters 1
Settling Time 10μs
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External, Internal
Operating Supply Voltage ±10.8 V ~ 16.5 V
INL/DNL (LSB) ±1 (Maximum), ±0.9 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 767280-AD7243ARZ-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name AD7243
Introduction Date September 03, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7243ARZ-REEL CAD Model

Description

AD7243ARZ-REEL: 12-Bit Serial DAC from Analog Devices Inc.

The AD7243ARZ-REEL is a high-performance, 12-bit digital-to-analog converter (DAC) manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This component is part of the REEL series, indicating it comes in tape and reel packaging, which is ideal for automated assembly processes used in large-scale production environments.

Designed with advanced CMOS technology, the AD7243 offers an excellent combination of accuracy and speed, making it an ideal choice for a wide range of applications, including process control systems, digital signal processing, and computer-controlled calibration. Its compact size and digital interfacing capabilities also make it suitable for portable and space-constrained applications.

The AD7243 features a serial input interface, which simplifies the connection to microprocessors and DSPs, as it requires fewer data lines than parallel input DACs. This serial interface not only conserves board space but also reduces the complexity of the system design. The device operates from a single +5V supply, which is beneficial for low-power applications and helps in reducing system power requirements.

Key specifications of the AD7243ARZ-REEL include:

  • Resolution: 12-bit
  • Interface: Serial
  • Settling Time: 4μs to 0.012%
  • Output Type: Voltage - Buffered
  • Supply Voltage: 4.75V to 5.25V
  • Operating Temperature: -40°C to +85°C
  • Package / Case: 16-SOIC (0.295", 7.50mm Width)

The device also incorporates a power-on reset circuit, which ensures that the DAC output powers up at zero volts and remains there until a valid write takes place to the device. This feature is particularly important in control applications where it is critical that the DAC output does not generate spurious signals on power-up.

The AD7243ARZ-REEL is a testament to Analog Devices Inc.'s commitment to providing high-quality, precision components for sophisticated electronic systems. With its robust feature set, this DAC is engineered to meet the stringent requirements of modern digital systems, while maintaining flexibility for integration into various design architectures.

For detailed specifications, application notes, and support resources, designers and engineers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
Analog Devices Inc.
IC DAC 16BIT V-OUT 32LFCSP
Lowest to $196.2407
Analog Devices Inc.
IC ADC 16BIT 12-DFN
Need more? Email Us
Guestgood
9V~36V I2C ESSOP-10-150mil Digital to Analog Converters (DAC) RoHS
Lowest to $1.6187
Linear Technology
IC DAC 12BIT R-R SC70-6
Lowest to $15.6382
Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854
Linear Technology
IC DAC 12BIT QUAD 4.096V 16QFN
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT DUAL 125MSPS 48LQFP
Need more? Email Us
Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2228 $69.6684
6+ $19.0546 $114.3276
9+ $18.4592 $166.1328
12+ $17.8637 $214.3644
15+ $17.2683 $259.0245
20+ $15.4819 $309.6380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,960 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess