EN
  • EN
  • DE

AD7245AAQ

Part No AD7245AAQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Number of D/A Converters 1
Settling Time 7μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type Internal
Supply Voltage , Analog ±10.8V ~ 16.5V
Supply Voltage , Digital 10.8V ~ 16.5V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-CDIP
Supplier Device Package 24-CDIP
Mounting Style Through Hole
Family Part Number AD7245
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1137013-AD7245AAQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7245AAQ CAD Model

Description

The AD7245AAQ is a precision, 12-bit, voltage-output, digital-to-analog converter (DAC) designed by the renowned semiconductor manufacturer, Analog Devices Inc. This component is part of a family of pin-compatible DACs that also includes the 10-bit AD7243 and the 8-bit AD7242. The device offers an excellent combination of accuracy, speed, and versatility, making it a prime choice for a wide array of applications.

Key Features

  • Resolution: The AD7245AAQ boasts a 12-bit resolution, ensuring fine-grained analog output for precise applications.
  • Settling Time: It offers a fast settling time of 4µs to 1/2 LSB, which is critical for applications requiring quick response times.
  • Interface: The device features an easy-to-use, parallel data input interface, facilitating straightforward integration with microprocessors and digital systems.
  • Reference: An on-board precision voltage reference of 10V and a reference buffer amplifier are included, simplifying system design and reducing external component requirements.
  • Power Supply: The AD7245AAQ operates from a +12V to +15V power supply, providing flexibility in different system power architectures.
  • Package: It is available in a 24-pin, 0.3 inch wide, plastic or hermetic dual in-line package (DIP), as well as a 24-lead surface-mount (SOIC) package, suitable for various mounting options.
  • Temperature Range: The device is specified for operation over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

The AD7245AAQ is ideal for use in closed-loop servo control, process control, automatic test equipment, and digital signal processing, among other applications. Its precision and speed make it particularly well-suited for applications that require a high degree of accuracy and data integrity.

About Analog Devices Inc.

Analog Devices Inc. is a global leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits that help solve the toughest engineering challenges. Known for their high-performance products, ADI components are synonymous with innovation and reliability in the electronics industry.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess