EN
  • EN
  • DE

INA190A3IRSWR

Part No INA190A3IRSWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 10UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Current Sense Amplifier Circuit Rail-to-Rail 10-UQFN (1.8x1.4)
Manufacturer Texas Instruments
Series Zero-Drift
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 10-UFQFN
Case / Package 10-UQFN (1.8x1.4)
Family Name INA190
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-51131-2, 296-51131-1, 296-51131-6, INA190A3IRSWR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921183-INA190A3IRSWR
Ultra Librarian 3D Model Ultra Librarian INA190A3IRSWR CAD Model

Description

Product Overview: INA190A3IRSWR by Texas Instruments

The INA190A3IRSWR is a state-of-the-art current sense amplifier designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This precision amplifier is part of TI's INA190 family and is tailored for high-accuracy current measurement applications, making it an ideal choice for power management systems across a wide range of industries.

Key Features

  • High Accuracy: The INA190A3IRSWR boasts a low offset voltage and high common-mode rejection ratio (CMRR) which ensures precise current measurements, even in the presence of fluctuating common-mode voltages.
  • Wide Input Common-Mode Range: Capable of handling common-mode voltages from -0.2V to +26V, this amplifier is versatile and can be used in systems with varying supply voltages.
  • Multiple Gain Options: With a fixed gain of 100V/V, it provides a robust signal amplification for detecting small differential voltages across shunt resistors.
  • Low Power Consumption: Designed for energy efficiency, the INA190A3IRSWR consumes minimal power, making it suitable for battery-powered and energy-sensitive applications.
  • Wide Temperature Range: It operates effectively across an industrial temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Compact Package: Housed in an ultra-small, leaded UQFN package, it saves valuable board space without compromising on functionality.

Applications

The INA190A3IRSWR is versatile and can be employed in a variety of applications, including:

  • Motor control systems
  • Power management modules
  • Battery chargers and monitors
  • Overcurrent protection circuits
  • Portable and wearable electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality components. The INA190A3IRSWR is rigorously tested to meet stringent industry standards, ensuring long-term reliability and performance in your application. With TI's expertise and support, you can integrate this current sense amplifier into your design with confidence.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6710 $50.1300
75+ $1.3711 $102.8325
115+ $1.3283 $152.7545
160+ $1.2854 $205.6640
205+ $1.2426 $254.7330
270+ $1.1140 $300.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,530 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess