EN
  • EN
  • DE

AD7247AR

Part No AD7247AR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters(DAC)
Manufacturer Analog Devices Inc.
Win Source Part Number 171688-AD7247AR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7247AR CAD Model

Description

Product Overview: AD7247AR by Analog Devices Inc.

The AD7247AR from Analog Devices Inc. is a precision, dual 12-bit digital-to-analog converter (DAC) offering high-performance features in a compact package, ideal for a wide range of applications including industrial control systems, automated test equipment, and digitally-controlled calibration. This integrated circuit is part of the renowned ADI DAC portfolio that emphasizes reliability, accuracy, and ease of use.

Key Features

  • Resolution: The AD7247AR boasts a 12-bit resolution, ensuring fine granularity and precision in analog output.
  • Dual DAC Channels: This component contains two independent DACs, providing simultaneous output for dual channel applications, which is particularly useful for complex systems requiring more than one analog signal.
  • Settling Time: With a fast settling time, this DAC quickly reaches a stable output after a data change, making it suitable for high-speed applications where timing is critical.
  • Output Range: The output range is programmable, which allows for greater flexibility in matching the output signal to the requirements of the subsequent stage in the signal chain.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7247AR operates with low power consumption, making it ideal for portable and battery-operated equipment.
  • Interface: It features an easy-to-use parallel interface for communication with microprocessors or digital systems.
  • Package: The device is available in a robust surface-mount package, ensuring a compact footprint and compatibility with modern PCB assembly techniques.

Applications

The versatility of the AD7247AR makes it an excellent choice for a variety of applications, including:

  • Process Control and Industrial Automation
  • Motor Control Systems
  • Data Acquisition Systems
  • Programmable Logic Controllers (PLCs)
  • Analog Output Modules for PCs

With its combination of features, the AD7247AR from Analog Devices Inc. is a reliable and precise solution for any system requiring high-quality digital-to-analog conversion. Its dual-channel capability and programmable output range make it a versatile choice for engineers and designers looking to optimize their analog signal processing requirements.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Intersil
Lowest to $7.1344
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess