EN
  • EN
  • DE

AD7249BRZ

Part No AD7249BRZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT SRL W/REF 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 2
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Analog Supply Voltage ±11.4 V to 15.75 V
INL/DNL (LSB) ±0.5 (Max), ±0.9 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 1012734-AD7249BRZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7249BRZ CAD Model

Description

AD7249BRZ: Dual 12-Bit DAC from Analog Devices Inc.

The AD7249BRZ is a precision, dual 12-bit digital-to-analog converter (DAC) integrated circuit, brought to you by the renowned semiconductor manufacturer, Analog Devices Inc. This high-performance component is designed to offer exceptional accuracy and stability, making it an ideal choice for a wide range of applications, including industrial control systems, automated test equipment, and digital signal processing.

The AD7249BRZ features two DACs on a single monolithic chip, each with its own voltage output. Its 12-bit resolution ensures that signals are converted from digital to analog with high precision, providing smooth and accurate analog outputs. The device operates from a single +5 V to +15 V supply or dual ±5 V to ±15 V supplies, giving designers flexibility in system power design.

One of the key advantages of the AD7249BRZ is its user-friendly interface, which includes a double-buffered register system that allows for seamless updating of the DAC outputs. The input to the DACs is via a 12-bit parallel data port that has high-speed compatibility, enabling rapid data transfer and minimizing latency in critical control loop applications. Additionally, the device features an asynchronous clear function that immediately sets the DAC outputs to zero or midscale, depending on the state of the M/BCLEAR input, ensuring a reliable and predictable system reset.

The robust design of the AD7249BRZ also includes an on-chip output amplifier with rail-to-rail operation, which can drive capacitive loads as well as resistive loads. This makes it highly versatile for driving various types of actuators and transducers. Moreover, the DACs in the AD7249BRZ have low power consumption, which is critical in power-sensitive applications.

For ease of integration into your designs, the AD7249BRZ is available in a compact 24-pin SOIC package, ensuring compatibility with standard surface-mount assembly processes. Whether you're working on precision instrumentation or sophisticated control systems, the AD7249BRZ from Analog Devices Inc. is engineered to meet your most demanding specifications.

Note: Always consult the manufacturer's datasheet and application notes for detailed specifications and application guidelines to ensure proper use and implementation of the AD7249BRZ in your projects.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.5001 $71.5001
2+ $58.6667 $117.3334
3+ $56.8334 $170.5002
4+ $55.0000 $220.0000
5+ $53.1667 $265.8335
7+ $47.6667 $333.6669
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess