EN
  • EN
  • DE

AH173-PG-B-B

Part No AH173-PG-B-B
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH 3SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Bulk
Status Active
Purpose Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 8mT Trip, -8mT Release
Testing Conditions 25°C
Supply Voltage - Operating 3 V to 20 V
Current - Supply (Max) 6mA
Current - Output (Max) 25mA
Output Type Open Collector
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 3-SIP
Win Source Part Number 077969-AH173-PG-B-B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AH173-PG-B-B CAD Model

Description

Diodes Incorporated AH173-PG-B-B Hall Effect Sensor Overview

The AH173-PG-B-B is a high-quality Hall Effect sensor designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This sensor is part of the AH173 series, renowned for their reliability and performance in detecting magnetic fields and converting them into electrical signals.

Key Features

  • Sensitivity: The AH173-PG-B-B comes with a high level of sensitivity, allowing it to accurately detect magnetic fields with precision. This makes it ideal for applications where precise measurement is critical.
  • Power Consumption: Designed for efficiency, this sensor operates with a low power consumption, making it suitable for battery-powered applications where energy conservation is a priority.
  • Operating Temperature Range: With an operating temperature range of -40°C to 85°C, it can reliably function in a wide range of environmental conditions, ensuring versatility across different applications.
  • Output Type: It features a digital output, which simplifies the integration process with various types of digital circuits, including microcontrollers and digital logic systems.
  • Polarity: The sensor is able to detect both north and south pole magnets, providing flexibility in system design and implementation.

Applications

The AH173-PG-B-B Hall Effect sensor is suitable for a variety of applications, including but not limited to:

  • Position and proximity sensing
  • Speed detection in motors and fans
  • Current sensing applications
  • Rotary encoders
  • Flow meters

Product Specifications

The AH173-PG-B-B is encapsulated in a PG package, which is a lead-free, RoHS-compliant, and green molding compound package. This ensures that the product is environmentally friendly and suitable for use in green technology applications. Additionally, the sensor is provided in a Bulk form, facilitating easy handling and integration into various systems.

Diodes Incorporated's commitment to quality and performance is evident in the AH173-PG-B-B Hall Effect sensor, making it a dependable choice for designers and engineers looking for precise magnetic field detection in their electronic projects and commercial products.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114
Texas Instruments
Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-23-3
Lowest to $0.1924
Melexis Technologies NV
MAGNETIC SWITCH LATCH TO92UA
Lowest to $0.7154

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2794 $50.2920
440+ $0.2292 $100.8480
680+ $0.2221 $151.0280
935+ $0.2149 $200.9315
1,205+ $0.2077 $250.2785
1,615+ $0.1863 $300.8745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess