EN
  • EN
  • DE

AD7266BCPZ-REEL7

Part No AD7266BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Differential/Single-Ended Input, Dual | IC ADC 12BIT SAR 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Resolution 12
Sampling Rate (Per Second) 2M
Number of Inputs 6, 12
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Mounting Style SMD
Family Part Number AD7266
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1137056-AD7266BCPZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7266BCPZ-REEL7 CAD Model

Description

Product Overview: AD7266BCPZ-REEL7

The AD7266BCPZ-REEL7 is a sophisticated, dual-channel, 12-bit, successive approximation register (SAR) analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. This high-performance product is designed to deliver a perfect blend of speed, precision, and power efficiency, making it an ideal choice for a wide range of data acquisition systems and signal processing applications.

With its dual 2 MSPS throughput rate, the AD7266BCPZ-REEL7 ensures rapid data conversion, allowing for real-time analysis and processing in demanding environments. The device supports a versatile input range, including a pseudo-differential unipolar input range of 0 V to VREF and a pseudo-differential bipolar input range of ±VREF/2, where VREF can be up to 3.6 V. This flexibility enables the ADC to cater to various signal amplitudes, providing users with the adaptability needed for diverse application requirements.

One of the key features of the AD7266BCPZ-REEL7 is its integrated true differential analog input, which significantly enhances noise immunity and allows for the precise measurement of small amplitude signals in the presence of common-mode noise. This makes the device particularly suitable for industrial control systems, medical equipment, and battery-powered devices, where signal integrity is paramount.

The ADC operates from a single 2.7 V to 3.6 V power supply, optimizing power consumption for portable and low-power applications. Its power-down mode further reduces power consumption when the device is not in active conversion. The AD7266BCPZ-REEL7 is available in a compact 10-lead LFCSP (Lead Frame Chip Scale Package), which is designed for space-constrained applications without compromising on performance.

For seamless integration into digital systems, the AD7266BCPZ-REEL7 features a high-speed serial interface that is SPI/QSPI/MICROWIRE/DSP compatible. The product is supplied in a tape and reel format, denoted by the 'REEL7' suffix, facilitating efficient handling and manufacturing processes.

Overall, the AD7266BCPZ-REEL7 from Analog Devices Inc. represents a robust and versatile ADC solution that delivers high-speed, accurate data conversion for a multitude of applications, ensuring reliable performance in even the most challenging environments.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1219 $56.4876
9+ $11.5872 $104.2848
14+ $11.2251 $157.1514
19+ $10.8630 $206.3970
24+ $10.5009 $252.0216
32+ $9.4146 $301.2672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess