EN
  • EN
  • DE

AD7266BSU

Part No AD7266BSU
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Differential Input, Dual 2 MSPS, 12-Bit, 3-Channel SAR ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1137057-AD7266BSU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7266BSU CAD Model

Description

AD7266BSU Product Overview

The AD7266BSU is a highly integrated, dual-channel, 12-bit, successive approximation register (SAR) analog-to-digital converter (ADC) produced by Analog Devices Inc., a leading innovator in precision high-performance signal processing technology. This component is designed to deliver a combination of high-speed, high-precision, and low-power consumption, making it an ideal choice for a broad range of applications, including industrial data acquisition systems, medical instruments, and communication infrastructure.

Key Features

  • Dual 12-Bit ADC: The AD7266BSU contains two independent ADCs, allowing for simultaneous sampling of two different analog inputs.
  • High-Speed Operation: With a throughput rate of up to 2 MSPS (million samples per second), this device can handle high-speed signal processing requirements.
  • Flexible Input Range: It offers various input ranges including 0 V to VREF and 0 V to 2 x VREF, providing versatility in interfacing with different signal levels.
  • Low Power Consumption: The device operates with a typical supply current of just 10 mA, which is excellent for power-sensitive applications.
  • Integrated Features: It includes an on-chip 2.5 V reference and track/hold circuitry, reducing the need for external components and simplifying system design.
  • Interface Options: The AD7266BSU supports a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, offering easy integration with a variety of microcontrollers and digital signal processors.

Applications

  • Industrial Control Systems
  • Medical Imaging Equipment
  • Communication Systems
  • Data Acquisition
  • Battery-Powered Instruments

The AD7266BSU is encapsulated in a compact 16-lead TSSOP (Thin Shrink Small Outline Package) that is designed for space-constrained applications. Its robust design ensures reliable operation over an extended industrial temperature range of -40°C to +85°C. By leveraging Analog Devices' proprietary iCMOS® industrial process technology, the AD7266BSU achieves an excellent balance of high integration and performance, making it a top choice for designers looking to optimize their systems in terms of size, speed, and power efficiency.

You May Also Be Interested in

Xilinx Inc.
Lowest to $3.2617
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Analog Devices Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.3657
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
IDT, Integrated Device Technology Inc
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0818 $63.5726
14+ $8.4962 $118.9468
22+ $8.2028 $180.4616
31+ $7.6172 $236.1332
40+ $7.3239 $292.9560
50+ $7.0305 $351.5250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,949 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess