EN
  • EN
  • DE

AD7274BRMZ-REEL

Part No AD7274BRMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name AD7274
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7274BRMZ-REEL-ND, AD7274BRMZ-REELTR, AD7274BRMZ-REELDKR, AD7274BRMZ-REELCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909651-AD7274BRMZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7274BRMZ-REEL CAD Model

Description

Product Overview: AD7274BRMZ-REEL

The AD7274BRMZ-REEL is a high-performance, 12-bit, 3 MSPS analog-to-digital converter (ADC) from Analog Devices Inc., a leading global manufacturer in the semiconductor industry. This ADC is designed to provide fast data acquisition with low power consumption, making it an ideal choice for a wide range of applications including medical imaging, data acquisition systems, and communication systems.

Key Features

  • High-Speed Performance: With a sampling rate of up to 3 megasamples per second (MSPS), the AD7274BRMZ-REEL offers rapid data conversion, allowing for real-time processing in demanding applications.
  • Resolution: The 12-bit resolution ensures accurate and precise digital representation of the analog input signal.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with a low power consumption, making it suitable for portable and battery-operated devices.
  • Single 5 V Supply Operation: This device can be powered by a single 5 V supply, simplifying the power supply design.
  • Flexible Interface: The AD7274BRMZ-REEL features a serial interface which can easily connect to microprocessors and digital signal processors.
  • Compact Package: The ADC comes in a compact 10-lead MSOP (Mini Small Outline Package), allowing for efficient use of board space.
  • Industrial Temperature Range: It operates over an extended temperature range, making it suitable for industrial environments.

Applications

The AD7274BRMZ-REEL is versatile and can be used in various applications such as:

  • Portable Instrumentation
  • Battery-Powered Instruments
  • Data Acquisition Systems
  • Medical Imaging Systems
  • Communications Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The AD7274BRMZ-REEL is manufactured to the highest standards, ensuring consistent performance and longevity in the field. With its robust design and superior technology, this ADC is a reliable choice for professionals seeking high-speed and accurate data conversion solutions.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2444 $64.9776
8+ $13.3288 $106.6304
12+ $12.9122 $154.9464
17+ $12.4957 $212.4269
21+ $12.0792 $253.6632
28+ $10.8296 $303.2288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,771 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess