EN
  • EN
  • DE

AD7276ARMZ

Part No AD7276ARMZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 3 MSPS, 12-/10-/8-Bit ADCs in 6-Lead TSOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Sampling Rate 3M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Supply
Operating Supply Voltage 2.35 V ~ 3.6 V
Voltage - Supply, Digital 2.35 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1137063-AD7276ARMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7276
Introduction Date December 11, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7276ARMZ CAD Model

Description

Product Overview: AD7276ARMZ by Analog Devices Inc.

The AD7276ARMZ is a high-performance, single-channel, 12-bit analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. Designed with precision and speed in mind, this ADC is capable of delivering a sampling rate of up to 3 MSPS (mega-samples per second), making it an excellent choice for high-speed signal processing applications.

Key Features

  • Resolution: 12-bit ADC offering fine granularity for a wide range of applications.
  • High-Speed Operation: With a sampling rate of up to 3 MSPS, the AD7276ARMZ is suitable for high-speed data acquisition systems.
  • Single Supply: Operates from a single 2.35 V to 3.6 V power supply, facilitating integration into various circuit designs.
  • Low Power Consumption: Its power efficiency is ideal for portable and battery-operated devices, with a typical operating current of just 3.2 mA at full speed.
  • SPI-Compatible Serial Interface: Features a Serial Peripheral Interface (SPI) that allows for easy connection to microcontrollers and DSPs.
  • Compact Package: The device comes in a compact 8-lead MSOP (Mini Small Outline Package) that is space-efficient for PCB designs.

Applications

The AD7276ARMZ is versatile and can be utilized in various applications where quick and accurate digital representation of analog signals is required. It is particularly well-suited for:

  • Data acquisition systems
  • Battery-powered instruments
  • Medical instruments
  • Communication systems
  • Instrumentation and control systems

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7276ARMZ is no exception. This product is built to meet high industry standards, ensuring consistent performance and durability for critical applications.

Ordering Information

The AD7276ARMZ is available for ordering under the specified model number. For bulk orders or specific packaging requirements, please contact Analog Devices or an authorized distributor to discuss options and availability.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7515 $54.2605
16+ $6.3602 $101.7632
25+ $6.1615 $154.0375
34+ $5.9627 $202.7318
44+ $5.7640 $253.6160
59+ $5.1677 $304.8943
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess