EN
  • EN
  • DE

AD7294BCPZRL

Part No AD7294BCPZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT I2C/SRL 1M 56LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Type ADC, DAC
Resolution (Bits) 12 b
Sampling Rate 22.22k
Data Interface I2C, Serial
Voltage Supply Source Analog and Digital
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 56-VFQFN Exposed Pad, CSP
Manufacturer Package 56-LFCSP-VQ (8x8)
Win Source Part Number 767298-AD7294BCPZRL
Popularity Medium
Supply and Demand Status Limited
Family Name AD7294
Introduction Date October 01, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7294BCPZRL CAD Model

Description

AD7294BCPZRL by Analog Devices Inc.

The AD7294BCPZRL from Analog Devices Inc. is a multifaceted precision analog monitoring and control solution, designed to cater to a wide array of applications that require accurate monitoring of system parameters. This versatile component integrates multiple functionalities into a single chip, streamlining the design process for engineers and enhancing system reliability.

Key Features

  • Integrated Analog-to-Digital Converter: The AD7294BCPZRL boasts a 14-bit analog-to-digital converter (ADC), providing precise digital representation of analog signals.
  • Multiple Input Channels: It features eight single-ended voltage input channels, allowing for comprehensive monitoring of various system parameters.
  • On-Chip Temperature Sensor: An internal temperature sensor is included for real-time temperature monitoring, crucial for systems that are sensitive to thermal variations.
  • Digital-to-Analog Converters: Four 12-bit digital-to-analog converters (DACs) are available for accurate control of output voltages, enabling fine-tuning of system parameters.
  • Programmable Sequencer: The device includes a programmable sequencer for autonomous operation, reducing the processing load on the main system CPU.
  • Flexible Interface: Communication with the AD7294BCPZRL is facilitated through a serial peripheral interface (SPI), offering compatibility with a wide range of microcontrollers and digital systems.

Applications

The AD7294BCPZRL is an ideal choice for applications that demand precise monitoring and control of voltages, temperatures, and other analog signals. It is commonly used in:

  • Industrial automation
  • Telecommunication systems
  • Power management systems
  • Data acquisition systems

Package and Quality

The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant, ensuring it meets current environmental standards. The product is also available in a reel, denoted by the "RL" suffix, facilitating its integration into automated manufacturing processes.

The AD7294BCPZRL from Analog Devices Inc. represents a powerful, integrated solution for system designers looking to optimize performance, accuracy, and reliability in their monitoring and control circuits.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess