EN
  • EN
  • DE

AD7306JRZ-REEL

Part No AD7306JRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232/RS422 5V 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Type Transceiver
Protocol RS232, RS422
Number of Drivers/Receivers 3/3
Duplex Full
Receiver Hysteresis 70mV
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 767303-AD7306JRZ-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name AD7306
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7306JRZ-REEL CAD Model

Description

AD7306JRZ-REEL: A High-Performance DAC from Analog Devices

The AD7306JRZ-REEL is a state-of-the-art digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is ideal for a wide range of applications, including industrial automation, instrumentation, and digital signal processing systems.

The AD7306JRZ-REEL is part of the REEL packaging series, which means it is provided in tape and reel form for automated assembly processes, making it suitable for high-volume production environments. The device features a 12-bit resolution, ensuring high precision and accuracy in converting digital signals to analog outputs.

Key Features

  • Resolution: 12-bit, providing fine granularity for precise analog output.
  • Interface: Serial input interface for easy connection to microcontrollers or digital signal processors.
  • Supply Voltage: Operates on a single 5V power supply, simplifying power management in embedded systems.
  • Settling Time: Fast settling time allows for quick response to changes in the input signal.
  • Package: Supplied in a compact SOIC package, ideal for space-constrained applications.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation in extreme conditions.

Applications

The versatility of the AD7306JRZ-REEL makes it an excellent choice for various applications that require high precision and fast settling times, such as:

  • Process control and automation systems
  • Data acquisition systems
  • Portable instrumentation
  • Digital signal processing
  • Communications systems

With its robust design and high reliability, the AD7306JRZ-REEL from Analog Devices Inc. is a superior choice for engineers and designers looking to integrate high-quality DAC functionality into their systems. Its combination of performance, packaging, and temperature resilience ensures that it can meet the stringent requirements of modern electronic applications.

For more information or to place an order, visit the Analog Devices Inc. website or contact your local authorized distributor.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess