EN
  • EN
  • DE

AD7327TRUZ-EP

Part No AD7327TRUZ-EP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 8CH 20TSSOP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) 500k
Number of Inputs 8
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface DSP, MICROWIRE™, QSPI™, and SPI™
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog ±12V ~ 16.5V
Voltage - Supply, Digital 2.7V ~ 5.25V
Temperature Range - Operating -55°C ~ 125°C
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Mounting Type Surface Mount
Base Product Number AD7327
Standard Package 75 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 909659-AD7327TRUZ-EP
Ultra Librarian 3D Model Ultra Librarian AD7327TRUZ-EP CAD Model

Description

AD7327TRUZ-EP - Analog Devices Inc.

The AD7327TRUZ-EP is a robust, high-performance analog-to-digital converter (ADC) from Analog Devices Inc., designed to cater to the demanding needs of industrial and military applications. This ADC is part of the company's Enhanced Product (EP) line, which signifies that it has been manufactured and tested to meet stringent quality and reliability standards.

Key Features:

  • Resolution: The AD7327TRUZ-EP boasts an 8-channel, 12-bit plus sign successive approximation ADC, delivering precise digital representations of analog signals.
  • Input Voltage Range: It features a true bipolar input range of ±10 V and a unipolar input range of 0 V to +10 V, giving it the versatility to handle a wide array of signal types.
  • Throughput Rate: With a fast throughput rate of up to 1 MSPS (mega-samples per second), this ADC is capable of handling high-speed signal conversions with ease.
  • Interface: The device includes a high-speed serial interface that is SPI/QSPI/MICROWIRE/DSP compatible, ensuring seamless integration with a variety of digital systems.
  • Temperature Range: The AD7327TRUZ-EP operates over an extended industrial temperature range of -40°C to +125°C, making it reliable in extreme conditions.
  • Package: It is available in a TSSOP-24 package, which is known for its compact footprint and excellent thermal performance.

Applications:

The versatility and reliability of the AD7327TRUZ-EP make it an ideal choice for a range of applications, including:

  • Industrial process controls
  • Data acquisition systems
  • Instrumentation
  • Medical devices
  • Military and aerospace electronics

With its robust design and enhanced product features, the AD7327TRUZ-EP from Analog Devices Inc. is engineered to meet the critical performance requirements of advanced electronic systems where precision and reliability are paramount.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess