EN
  • EN
  • DE

AD7329BRUZ

Part No AD7329BRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 8CH MUX SPI 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series iCMOS
Packaging Tube
Resolution 12
Sampling Rate 1M
Number of Inputs 4, 7, 8
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage ±12 V ~ 16.5 V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Features True Bipolar
Operating Temperature Range -40°C ~ 85°C
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 767304-AD7329BRUZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7329
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7329BRUZ CAD Model

Description

AD7329BRUZ by Analog Devices Inc.

The AD7329BRUZ is a versatile and high-performance 8-channel, 12-bit plus sign successive approximation ADC (Analog to Digital Converter) from the renowned semiconductor manufacturer, Analog Devices Inc. Designed with precision and efficiency in mind, this component is an ideal solution for a wide range of applications that require multiple analog inputs to be digitized with accuracy and speed.

One of the key features of the AD7329BRUZ is its ability to operate with a variety of input signal ranges. It offers four software-selectable input ranges, including ±10 V, ±5 V, ±2.5 V, and 0 V to +10 V, making it highly adaptable to different signal conditions. This flexibility is particularly beneficial in industrial control systems, medical equipment, and data acquisition systems where varying signal levels are common.

The device operates from a single 5 V power supply and features a throughput rate of 1 MSPS (mega-samples per second), ensuring quick and efficient data conversion in time-sensitive applications. Additionally, its on-chip 2.5 V reference, which can be overdriven if an external reference is preferred, provides stability and precision to the conversion process.

The AD7329BRUZ comes in a compact TSSOP-28 (Thin Shrink Small Outline Package) that is space-efficient and suitable for high-density mounting. This package design, combined with its low power consumption, makes it an excellent choice for portable and battery-operated devices where space and power are at a premium.

For ease of integration into digital systems, the AD7329BRUZ is equipped with a serial interface that is SPI (Serial Peripheral Interface) and DSP compatible. This feature enables seamless communication with microprocessors and digital signal processors, allowing for straightforward implementation into existing designs.

In summary, the AD7329BRUZ from Analog Devices Inc. is a sophisticated ADC component that combines flexibility, efficiency, and precision. Its multi-channel capability and wide input range make it a versatile choice for engineers looking to enhance the performance of their data acquisition systems, industrial controls, and medical instrumentation.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1723 $50.2061
17+ $5.8850 $100.0450
27+ $5.7011 $153.9297
37+ $5.5172 $204.1364
47+ $5.3333 $250.6651
63+ $4.7816 $301.2408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess