EN
  • EN
  • DE

SE2520L-R

Part No SE2520L-R
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 318105-SE2520L-R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SE2520L-R CAD Model

Description

The Skyworks Solutions Inc. SE2520L-R is a highly integrated 2.4 GHz front-end module (FEM) designed for WLAN (Wireless Local Area Network) applications. It combines a power amplifier (PA), low noise amplifier (LNA) with bypass, and transmit/receive (T/R) switch into a single, compact package. This module is optimized for use in IEEE 802.11b/g/n/ac WLAN systems.

Applications:

  • Wireless routers: Enhances the range and performance of home and office WLAN routers.
  • Wireless repeaters: Extends the coverage area of existing WLAN networks.
  • Wireless network cards: Improves the signal strength and data rates of wireless adapters.
  • IoT devices: Provides reliable wireless connectivity for various Internet of Things (IoT) applications, such as smart home devices and industrial sensors.

Features:

  • Integrated Power Amplifier (PA): Provides high output power for extended range.
  • Low Noise Amplifier (LNA) with Bypass: Improves receiver sensitivity and allows for bypass mode when high signal strength is present.
  • Transmit/Receive (T/R) Switch: Enables efficient switching between transmit and receive modes.
  • Compact Package: Small form factor for integration into space-constrained devices.
  • Low Power Consumption: Optimized for energy-efficient WLAN applications.
  • High Linearity: Ensures signal integrity and reduces distortion.

Benefits:

  • Extended Range: The integrated PA provides high output power, increasing the range of the WLAN network.
  • Improved Receiver Sensitivity: The LNA enhances the ability to receive weak signals, improving overall network performance.
  • Simplified Design: Integration of multiple components into a single module reduces design complexity and time-to-market.
  • Reduced BOM Cost: Integration reduces the number of discrete components required.
  • Enhanced Performance: High linearity ensures signal integrity and reduces distortion, leading to improved data rates and reliability.

Additional Details:

The SE2520L-R operates in the 2.4 GHz frequency band and is compliant with IEEE 802.11b/g/n/ac WLAN standards. The module is designed to meet stringent regulatory requirements. Detailed specifications regarding the output power, gain, noise figure, and supply voltage are available in the product datasheet.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess